EN
  • EN
  • DE

PC957LONSZOF

Part No PC957LONSZOF
Manufacturer Sharp Microelectronics
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP-8
Manufacturer Sharp Microelectronics
Manufacturer Homepage sharp-world.com/
RoHS State Request Verification
Win Source Part Number 758296-PC957LONSZOF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC957LONSZOF CAD Model

Description

The PC957LONSZOF is a high-speed, high-CMR (Common Mode Rejection) optocoupler manufactured by Sharp Microelectronics. This device is designed to provide electrical isolation between different circuits while still allowing for the transfer of digital signals. It is particularly well-suited for applications where noise immunity and safety are critical.

Applications

  • Industrial control: Isolates control signals from high-voltage power circuits.
  • Power supplies: Provides feedback isolation in switching power supplies.
  • Motor control: Isolates motor control signals from the power stage.
  • Communication interfaces: Isolates data lines in serial communication systems.
  • Medical equipment: Ensures patient safety by isolating sensitive circuits.

Features

  • High common-mode transient immunity (typically >10 kV/μs).
  • High-speed data transmission (typically up to 1 Mbps).
  • Wide operating temperature range.
  • Compact package.
  • Low input current.
  • Safety approvals (e.g., UL, CSA, VDE).

Benefits

  • Improved noise immunity: High CMR ensures reliable data transmission in noisy environments.
  • Enhanced safety: Electrical isolation protects against high-voltage transients and ground loops.
  • High-speed performance: Supports high-speed data communication.
  • Reduced system size: Compact package saves board space.
  • Lower power consumption: Low input current reduces power requirements.
  • Compliance with safety standards: Meets relevant safety requirements for various applications.

Additional Details

The PC957LONSZOF consists of an LED and a phototransistor separated by an insulating layer. When the LED is forward-biased, it emits light that activates the phototransistor, allowing current to flow. The input current required to turn on the LED is typically a few milliamperes. The output voltage and current depend on the load resistance and the current transfer ratio (CTR) of the optocoupler. The optocoupler is available in various package options, such as DIP (Dual In-line Package) and SMD (Surface Mount Device). Proper design of the input and output circuits is essential for achieving optimal performance. It is crucial to consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess