Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Machine Screw
Screw Head Type Pan Head
Drive Type Slotted
Thread Size #4-40
Length - Below Head 0.375" (9.53mm) 3/8"
Material Steel
Plating Zinc
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.15.5030
Win Source Part Number 858611-9301
Ultra Librarian 3D Model Ultra Librarian 9301 CAD Model

Description

The Machine Screw is a commonly used fastener in electronic devices and equipment.

  • Thread Size: #4-40
  • Length: 0.375" (9.53mm) or 3/8"
  • Material: Steel
  • Plating: Zinc
  • Head Type: Pan Head
  • Drive Type: Slotted
  • Package: Bulk (100 pcs)

You May Also Be Interested in

Panduit Corp
Need more? Email Us
ECAD model for S1224-C
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 4-40
Need more? Email Us
ECAD model for 9300
Keystone Electronics
THUMB SCREW KNOB #4-40
Need more? Email Us
ECAD model for 2500
775
Keystone Electronics
SCREW GROMMET #6-32 RUBBER BLACK
Need more? Email Us
ECAD model for 775
Keystone Electronics
SHLDR SCREW CHEESE SLOTTED #6-32
Need more? Email Us
ECAD model for 2427
Keystone Electronics
SHLDR SCREW CHEESE SLOTTED #6-32
Lowest to $9.1832
ECAD model for 2416
Serpac
SHT MTL SCREW FLAT PHIL #4 1=1
Need more? Email Us
ECAD model for 6006
RAF Electronic Hardware
METRIC SHOULDER SCREWPLAIN BRASS
Need more? Email Us
ECAD model for M3381-B
RAF Electronic Hardware
M5x0.8 Knob Thumb Screw Drive Aluminum
Need more? Email Us
ECAD model for M3530-AL

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention