EN
  • EN
  • DE

PC817X3NSZW6

Part No PC817X3NSZW6
Manufacturer Sharp Microelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833445-PC817X3NSZW6
Ultra Librarian 3D Model Ultra Librarian PC817X3NSZW6 CAD Model

Description

The PC817X3NSZW6 is a Photocoupler manufactured by Sharp Microelectronics. It's a compact optoisolator that provides electrical isolation between circuits, protecting sensitive electronics from voltage transients and noise. This device uses an LED to transmit a signal optically to a phototransistor, enabling safe and reliable data transfer and control across an isolation barrier.

Applications

  • Industrial Control: Used in Programmable Logic Controllers (PLCs) and other industrial automation equipment for isolating input/output signals.
  • Power Supplies: Provides isolation in switching power supplies to protect the control circuitry from high-voltage sections.
  • Motor Control: Isolates control signals in motor drive circuits, ensuring safe operation.
  • Telecommunications: Used in telecommunications equipment to isolate data and control signals.
  • Instrumentation: Protects sensitive measurement equipment from noisy or high-voltage environments.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output circuits.
  • Compact Package: Designed for space-saving installation on printed circuit boards.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer with minimal current loss.
  • Low Input Current: Requires a small input current to activate the LED, reducing power consumption.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Electrical Isolation: Prevents ground loops and protects sensitive circuits from high-voltage spikes.
  • Noise Immunity: Reduces the impact of electrical noise on control signals, improving signal integrity.
  • Improved System Reliability: Enhances the reliability of control systems by isolating potential fault points.
  • Safety: Protects operators and equipment from electrical hazards.
  • Compact Design: Allows for integration into space-constrained applications.

Additional Details

The PC817X3NSZW6 photocoupler comes in a compact surface-mount package. Its specifications include a specific isolation voltage rating (e.g., 5000 Vrms), a current transfer ratio range, and maximum forward current and reverse voltage ratings for the input LED. The output phototransistor has specified collector-emitter voltage and current ratings. Consult the manufacturer's datasheet for precise electrical characteristics, application guidelines, and safety information.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess