Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 10kV/μs
Input Type DC
Output Type Open Collector
Channel Output Current 50mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise and Fall Time 20ns, 10ns
Forward Voltage 1.5V
Continuous forward current- Max 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-Miniflat
Win Source Part Number 1086659-PC4D10SNIP0F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC4D10SNIP0F CAD Model

Description

The Sharp Microelectronics 432810 is a 2-channel DC input open collector output isolator. Sharp Microelectronics

  • Data Rate: 10Mbps
  • Common Mode Transient Immunity: 10kV/μs
  • Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
  • Isolation Voltage: 3750Vrms
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 4.5V to 5.5V
  • Channel Output Current: 50mA
  • Continuous Forward Current: 20mA
  • Mounting: SMD (SMT)
  • Packaging: Reel - TR
  • Category: Isolators
  • Popularity: Medium
  • Supply and Demand: Limited
  • Status: Obsolete (EOL)

You May Also Be Interested in

Sharp Microelectronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
Need more? Email Us
ECAD model for PC900V0NIZX
Broadcom Limited
OPTOISO 1.5KV 2CH OPN COLL 16DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP
Need more? Email Us
ECAD model for 5962-0824203HEC
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $6.8513
ECAD model for ACPL-K64L-000E
ON Semiconductor
OPTOISO 3.75KV 2CH PUSH PULL 8SO
Lowest to $11.8182
ECAD model for FOD8012AR2
ON Semiconductor
OPTOISO 3.75KV OPEN COLL 5MFP
Need more? Email Us
ECAD model for FODM8061R2
Broadcom Limited
OPTOISO 3.75KV OPEN COLL 8DIP GW
Lowest to $0.9457
ECAD model for HCPL-2630-500E
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $3.8121
ECAD model for HCPL-0630-000E
Fairchild/ON Semiconductor
OPTOISO 5KV OPEN COLLECTOR 6SOP
Lowest to $1.8200
ECAD model for FOD8163TR2
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8DIP
Need more? Email Us
ECAD model for HCPL-7721

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention