Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr Sharp Microelectronics
Package Tube
Product Status Discontinued
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 600 V
Static dV/dt (Min) 1kV/µs
Current - LED Trigger (Ift) (Max) 7mA
Current - On State (It (RMS)) (Max) 100 mA
Current - Hold (Ih) 3.5mA
Turn On Time 100µs (Max)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50 mA
Temperature Range - Operating -30°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SMD
Supplier Device Package 6-SMD
Approval Agency CSA, UR
Base Product Number PC3SD11
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 888645-PC3SD11NXZBF
Ultra Librarian 3D Model Ultra Librarian PC3SD11NXZBF CAD Model

Description

The PC3SD11NXZBF is a triac output optoisolator from Sharp Microelectronics.

  • Series: PC3SD11
  • Package: 6-SMD
  • Voltage Isolation: 5000Vrms
  • Maximum Forward Current: 50mA
  • Forward Voltage: 1.2V
  • Application: Isolating high voltage AC loads
  • Zero-Crossing Circuit: No
  • Turn-On Time: 100μs
  • Operating Temperature Range: -30°C to 100°C
  • Product Status: Discontinued
  • Packaging: Tube
  • Standard Package: 50 pcs

You May Also Be Interested in

Lite-On Inc.
OPTOISOLATOR 5KV TRIAC 6SMD / Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Lowest to $0.2173
ECAD model for MOC3083S-TA1
Toshiba Semiconductor and Storage
Optocoupler Triac AC-OUT 1-CH 400V 4-Pin MFSOP / OPTOISOLATOR 2.5KV TRIAC 6MFSOP
Lowest to $0.8150
ECAD model for TLP160G
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP / Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Need more? Email Us
ECAD model for PC4SD11NTZBF
Toshiba Semiconductor and Storage
Optoisolator Triac Output 2500Vrms 1 Channel 6-MFSOP, 4 Lead
Lowest to $1.6943
ECAD model for TLP160J(TPL,U,F)
ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6SMD
Lowest to $2.9142
ECAD model for MOC3032SM
Toshiba Semiconductor and Storage
Optocoupler Triac AC-OUT 1-CH 400V 4-Pin MFSOP T/R
Lowest to $0.8379
ECAD model for TLP160G(TPL,U,F)
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRIAC 8DIP
Lowest to $2.0213
ECAD model for TLP525G-2(F)
Vishay
Optocoupler, Phototriac Output, High dV/dt, Low Input Current
Need more? Email Us
ECAD model for IL420-X017T
ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6DIP
Need more? Email Us
ECAD model for MOC3082TM

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention