EN
  • EN
  • DE

MOC3082TM

Part No MOC3082TM
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 4.17KV TRIAC 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 4170Vrms
Voltage - Off State 800 V
Static dV/dt (Min) 600V/µs
Current - LED Trigger (Ift) (Max) 10mA
Current - Hold (Ih) 500µA (Typ)
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Max) 60 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 6-DIP (0.400", 10.16mm)
Supplier Device Package 6-DIP
Approval Agency UL
Base Product Number MOC308
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 643135-MOC3082TM
Ultra Librarian 3D Model Ultra Librarian MOC3082TM CAD Model

Description

The MOC3082TM is a highly reliable, optically isolated triac driver device from ON Semiconductor, designed to provide interface between digital or analog control systems and power triacs to control resistive and inductive loads for 115 VAC operations. This zero-cross optoisolator triac driver is a member of the MOC308x series, which is specifically engineered to simplify the design of solid-state relays, motor controls, and other applications requiring isolated triac triggering.

Key Features

  • 600V peak blocking voltage capability, suitable for 115VAC applications.
  • Zero Voltage Crossing (ZVC) to minimize the generation of transients and EMI.
  • High static dv/dt of 1500V/μs minimum, offering excellent noise immunity.
  • Directly triggerable with low power LED, simplifying the input side design.
  • Isolation surge voltage of 7500V peak for safety and reliability in harsh environments.
  • Compact DIP-6 package for ease of integration in various circuit designs.
  • Meets industry standards such as UL recognized, file #E75961 and CSA certified.

Applications

The MOC3082TM is highly versatile and can be used in a variety of applications where an isolated triac driver is required. Common applications include:

  • Solid-state relays
  • Motor controls for fans, pumps, and other appliances
  • Incandescent lamp dimmers
  • Heating controls
  • Inductive load controls

Advantages

With its zero-cross functionality, the MOC3082TM helps to reduce the inrush current, thereby increasing the lifespan of the triac and the overall system. Its high isolation voltage ensures that the control circuitry is protected from high voltage spikes, making it an ideal choice for applications that demand high reliability and safety. The device's compact size and compliance with international safety standards make it a preferred choice for designers looking to enhance their power management systems.

Overall, the ON Semiconductor MOC3082TM offers a robust and efficient solution for designers looking to interface their digital or analog control systems with power triacs in a safe and reliable manner.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess