EN
  • EN
  • DE

PC3H4Y1J000F

Part No PC3H4Y1J000F
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084055-PC3H4Y1J000F
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC3H4Y1J000F CAD Model

Description

The PC3H4Y1J000F is a single-channel photocoupler manufactured by Sharp Microelectronics, designed for applications requiring electrical isolation between input and output circuits. It is suitable for various electronic systems, including industrial control equipment, power supplies, and telecommunications. This photocoupler consists of an infrared emitting diode (IRED) on the input side and a phototransistor on the output side. When the IRED is forward-biased and conducts current, it emits infrared light, which in turn activates the phototransistor, allowing current to flow in the output circuit while maintaining electrical isolation.

Applications:

  • Programmable Logic Controllers (PLCs): Isolates input and output signals in industrial automation systems.
  • Inverter Circuits: Provides isolation between control and power stages in inverter designs.
  • Microprocessor Input/Output Interfaces: Protects sensitive microprocessor inputs from external voltage spikes.
  • Power Supplies: Used for feedback and control signal isolation in power supply circuits.
  • General Purpose Isolation: Provides electrical isolation in various electronic circuits.

Features:

  • High Isolation Voltage: Provides robust electrical isolation between input and output.
  • Compact Package: Designed for space-saving applications on densely populated circuit boards.
  • Transistor Output: Offers a simple and reliable switching output.
  • Current Transfer Ratio (CTR): Specified CTR ensures predictable output performance based on input current.
  • Low Input Current: Requires minimal input current for activation.

Benefits:

  • Electrical Isolation: Protects sensitive control circuits from high voltages and transients.
  • Noise Reduction: Minimizes the impact of electrical noise on signal integrity.
  • Reliable Switching: Delivers consistent and dependable switching performance.
  • Compact Design: Saves valuable board space in densely populated circuits.
  • Simplified Circuit Design: Facilitates easier integration of isolation into existing designs.

The PC3H4Y1J000F features a high isolation voltage, typically in the kilovolt range, which prevents high-voltage transients and surges from affecting the low-voltage control circuitry. The current transfer ratio (CTR) is an important parameter, indicating the relationship between input and output current. The small footprint enables its use in compact electronic devices. The transistor output is compatible with a wide range of digital logic levels, making it versatile for numerous applications. The operating temperature range ensures reliable performance in various environments. This photocoupler is suitable for applications where safety and reliability are critical requirements.

You May Also Be Interested in

Realtek
Lowest to $1.6320
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Ricoh
Lowest to $0.5747
Qorvo US Inc.
Lowest to $9.7932
Murata Electronics North America
Need more? Email Us
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess