Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Switchcraft Inc.
Win Source Part Number 793956-760KH
Popularity Medium
Supply and Demand Status Limited
Family Name 760KH
Introduction Date April 25, 2017
Country of Origin United States of America
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian 760KH CAD Model

Description

The 760KH is a DC power jack from Switchcraft Inc. It is designed for providing a secure and reliable power connection to electronic devices. These jacks are commonly used in a variety of applications where a stable power supply is essential.

Applications:

  • Benchtop power supplies
  • Audio equipment
  • Portable electronic devices
  • Testing and measurement equipment
  • Industrial control systems

Features:

  • Mounting Type: Panel mount
  • Contact Material: Typically nickel-plated or gold-plated (refer to datasheet)
  • Contact Termination: Solder lug
  • Voltage Rating: Varies depending on the specific model (refer to datasheet)
  • Current Rating: Varies depending on the specific model (refer to datasheet)
  • Center Pin Diameter: 2.1mm (verify with the datasheet)

Benefits:

  • Reliable Power Connection: Provides a secure and stable power connection, reducing the risk of power interruptions.
  • Durable Construction: Designed to withstand repeated use and harsh environments.
  • Easy to Install: Panel mount design simplifies installation.
  • Versatile: Suitable for a wide range of applications.
  • High Quality: Manufactured by Switchcraft, a trusted brand in connector technology.

Additional Details:

The Switchcraft 760KH series power jacks are known for their robustness and long service life. When selecting a power jack, it is crucial to consider the voltage and current requirements of the device being powered, as well as the mating plug dimensions. Always consult the Switchcraft datasheet for complete specifications and application notes.

You May Also Be Interested in

Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Need more? Email Us
ECAD model for KD13.4101.151
TE Connectivity
CONN SOCKET 20-24AWG CRIMP TIN / Socket Contact Tin 20-24 AWG Crimp Stamped
Lowest to $0.0300
ECAD model for 794606-1
TE Connectivity
CONN CAP 15POS MINI UNIV-MATE / 15 Rectangular Connectors - Housings Receptacle Natural 0.163" (4.14mm)
Lowest to $0.1723
ECAD model for 172163-1
860
Switchcraft Inc.
CONN POWER PLUG SOLDER EYELET
Need more? Email Us
ECAD model for 860
Kycon, Inc.
SMT POWER JACK 2.0 MM DIA ROHS C
Lowest to $1.8497
ECAD model for KLDX-SMT-0202-A
TE Connectivity
CONN PLUG HSG 4POS 3.96MM / 4 Rectangular Connectors - Housings Plug Natural 0.156" (3.96mm)
Lowest to $0.0424
ECAD model for 2005251-1
Schurter Inc.
PWR ENT MOD RCPT IEC320-C20 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange
Need more? Email Us
ECAD model for EC11.0001.001
CUI Inc.
CONN PWR JACK 2X5.5MM SOLDER / DC POWER JACK
Lowest to $1.5275
ECAD model for PJ-002AH-SMT-TR
765
Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us
ECAD model for 765

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8106 $59.2424
9+ $12.1523 $109.3707
13+ $11.7725 $153.0425
18+ $11.3928 $205.0704
23+ $11.0130 $253.2990
31+ $9.8737 $306.0847
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention