EN
  • EN
  • DE

PC3H3A

Part No PC3H3A
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1084048-PC3H3A
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC3H3A CAD Model

Description

The PC3H3A is a single-channel, high-density mounting type photocoupler manufactured by Sharp Microelectronics. It is designed for applications that require electrical isolation between input and output circuits, especially in compact and space-constrained environments. This photocoupler integrates an infrared emitting diode (IRED) on the input side and a phototransistor on the output side. When current passes through the IRED, it emits infrared light, activating the phototransistor and allowing current to flow in the output circuit, while maintaining electrical isolation.

Applications:

  • Programmable Logic Controllers (PLCs): Provides isolation for input and output signals in industrial automation.
  • Inverter Circuits: Isolates control signals in power inverter applications.
  • Microprocessor Input/Output Interfaces: Protects microprocessor inputs from voltage transients and noise.
  • Power Supplies: Offers isolation for feedback and control circuits in power supply designs.
  • Surface Mount Applications: Specifically designed for high-density surface mounting on PCBs.

Features:

  • High-Density Mounting: Designed for efficient surface mounting on PCBs.
  • Compact Package: Saves space in densely populated applications.
  • Transistor Output: Provides a simple and reliable switching output.
  • High Isolation Voltage: Ensures robust electrical isolation between input and output.
  • Current Transfer Ratio (CTR): Specified CTR ensures predictable output characteristics.

Benefits:

  • Space Saving: Compact design allows for use in small form factor devices.
  • Electrical Safety: Protects sensitive circuits from high-voltage surges and transients.
  • Noise Immunity: Reduces the effects of electrical noise on signal integrity.
  • Reliable Switching: Provides consistent and dependable switching performance.
  • Simplified Assembly: Facilitates automated assembly processes in manufacturing.

The PC3H3A offers a high isolation voltage, providing protection against potentially damaging voltage spikes. The current transfer ratio (CTR) allows designers to accurately predict circuit performance. Its compact package makes it ideal for applications where board space is limited. The transistor output is compatible with a wide range of digital logic levels. The device’s operating temperature range is designed to ensure stable performance under various environmental conditions. This photocoupler is particularly suitable for use in compact electronic equipment and automated manufacturing environments where reliable isolation and efficient assembly are paramount.

You May Also Be Interested in

Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Ericsson
Need more? Email Us
Chilisin
Lowest to $0.0084
Sharp Microelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Qorvo US Inc.
Lowest to $9.7932
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Ricoh
Need more? Email Us
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess