EN
  • EN
  • DE

PC357NTJ000F(A)

Part No PC357NTJ000F(A)
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084037-PC357NTJ000F(A)
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC357NTJ000F(A) CAD Model

Description

The PC357NTJ000F(A) is a high-isolation voltage, single-channel transistor output photocoupler manufactured by Sharp Microelectronics. It's designed for applications where electrical isolation between input and output circuits is crucial, such as in industrial control systems, power supplies, and telecommunications equipment. The device features an infrared emitting diode (IRED) on the input side and a phototransistor on the output side. When current passes through the IRED, it emits infrared light that activates the phototransistor, allowing current to flow in the output circuit while maintaining electrical isolation.

Applications:

  • Programmable Logic Controllers (PLCs): Provides isolation between control signals and external devices.
  • Inverter Circuits: Used to isolate control signals in power inverter applications.
  • Microprocessor Input/Output Interfaces: Protects microprocessor inputs from voltage transients and noise.
  • Power Supplies: Offers isolation for feedback and control circuits in power supply designs.
  • General Purpose Isolation: Provides electrical isolation in various electronic circuit designs.

Features:

  • High Isolation Voltage: Ensures a high level of electrical isolation between input and output circuits.
  • Compact Package: Designed to save space in high-density applications.
  • Transistor Output: Offers a simple and reliable switching output.
  • Current Transfer Ratio (CTR): Specified CTR ensures predictable output characteristics.
  • Low Input Current: Requires minimal current for activation, making it energy-efficient.

Benefits:

  • Electrical Safety: Protects sensitive circuits from high-voltage surges and transients.
  • Noise Immunity: Reduces the effects of electrical noise on signal integrity.
  • Reliable Switching: Provides consistent and dependable switching performance.
  • Space Saving: Compact design allows for use in small form factor devices.
  • Easy Integration: Simple design facilitates easy incorporation into existing circuit designs.

The PC357NTJ000F(A) boasts a high isolation voltage, ensuring protection against potentially damaging voltage spikes. The current transfer ratio (CTR) provides a measure of the output current relative to the input current, enabling designers to accurately predict circuit performance. Its compact package is advantageous in applications where board space is limited. The transistor output is compatible with a wide range of digital logic levels, increasing its versatility. The device’s operating temperature range is designed to ensure stable performance under various environmental conditions. This photocoupler is particularly suitable for use in industrial and commercial electronic equipment where reliable isolation is paramount.

You May Also Be Interested in

Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess