Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 256Kb (32K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-DIP
Win Source Part Number 070972-LH52256C-70LL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LH52256C-70LL CAD Model

Description

The electronic component with Id 187387 is a product manufactured by Sharp Microelectronics and has a Win Source Part Number of 070972-LH52256C-70LL.

  • Packaging: Tube/Rail
  • Mounting: Through Hole
  • Technology: SRAM
  • Memory Type: volatile
  • Memory Size: 256Kb (32K x 8)
  • Access Time: 70ns
  • Category: Integrated Circuits
  • Status: currently obsolete (EOL)
  • Temperature Range: 0°C to 70°C (TA)
  • Case/Package: 28-DIP
  • Supply Voltage: 4.5 V to 5.5 V
  • Memory Format: SRAM
  • Supply and Demand Status: limited

You May Also Be Interested in

Cypress Semiconductor Corp
36-Mbit DDR II SRAM 2-Word Burst Architecture
Need more? Email Us
ECAD model for CY7C1420KV18-250BZC
Cypress Semiconductor Corp
72-Mbit QDR-II™ SRAM 2-Word Burst Architecture
Need more? Email Us
ECAD model for CY7C1512V18-200BZXC
Renesas Electronics America
Renesas Electronics
Lowest to $17.9284
ECAD model for R1LP0408CSP-5SC#S0
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8SOIC
Lowest to $5.5832
ECAD model for 23LC1024-E/SN
Infineon Technologies
IC NVSRAM 64KBIT PARALLEL 28LCC
Lowest to $1,018.1818
ECAD model for STK11C68-5L35M
ISSI, Integrated Silicon Solution Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $18.3273
ECAD model for IS61LPS12836A-250TQL
GSI Technology
SRAM
Lowest to $6.8639
ECAD model for GS71116AGP-8I
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8TSSOP
Lowest to $6.2400
ECAD model for 47L04-E/ST
Cypress Semiconductor Corp
18-Mb (512K x 36/1M x 18) Pipelined DCD Sync SRAM
Need more? Email Us
ECAD model for CY7C1386C-167AC

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention