Products specifications Report Issue?

Category Integrated Circuits (ICs)MemoryMemory
Mfr Microchip Technology
Packaging Tube
Part Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface SPI - Quad I/O
Clock Frequency 16 MHz
Voltage - Supply 2.5V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 23LC1024
Ultra Librarian 3D Model Ultra Librarian 23LC1024-E/SN CAD Model

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 256KBIT 12NS 28SOJ
Lowest to $3.2724
ECAD model for 71256SA12YG8
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $16.2986
ECAD model for 71V546S133PFI
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 35NS 28DIP
Lowest to $231.0680
ECAD model for STK16C88-3WF35I
Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 165FBGA
Lowest to $93.9335
ECAD model for CY7C1460SV25-167BZXC
Renesas Electronics America
IC SRAM 16MBIT 70NS 48TSOP
Need more? Email Us
ECAD model for R1LV1616RSA-7SI#S0
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 12NS 32TSOP
Lowest to $43.8698
ECAD model for IDT71V124HSA12PH
Renesas Electronics America
Renesas Electronics
Lowest to $17.9284
ECAD model for R1LP0408CSP-5SC#S0
GSI Technology
SRAM
Lowest to $6.8639
ECAD model for GS71116AGP-8I
ON Semiconductor
IC SRAM 64K SPI 20MHZ 8SOIC / 64 kb Low Power Serial SRAMs
Need more? Email Us
ECAD model for N64S830HAS22IT

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5832 $61.4152
25+ $4.5811 $114.5275
38+ $4.4380 $168.6440
53+ $4.2948 $227.6244
68+ $4.1516 $282.3088
91+ $3.7222 $338.7202
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 216 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention