Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 168
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 216-TFBGA
Supplier Device Package 216-TFBGA (13x13)
Part Number Series STM32F439
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807867-STM32F439NIH6
Ultra Librarian 3D Model Ultra Librarian STM32F439NIH6 CAD Model

Description

STM32F439NIH6 Microcontroller - STMicroelectronics

The STM32F439NIH6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which belongs to their STM32F4 series, renowned for its advanced features and capabilities. This MCU is designed to meet the demanding requirements of today's complex embedded systems, providing a perfect blend of power, efficiency, and flexibility.

Core Features

  • Advanced Core: At the heart of the STM32F439NIH6 is an ARM® Cortex®-M4 processor with FPU and DSP instructions, delivering a maximum frequency of up to 180 MHz. This core provides the computational power required for intensive tasks and real-time operations.
  • Memory: The MCU comes equipped with a multi-layer bus matrix, 2MB of Flash memory, and 256KB of SRAM, ensuring ample storage for complex applications.
  • Graphics Support: It includes Chrom-ART Accelerator™ for enhanced graphics performance, supporting efficient 2D image manipulation.

Connectivity and I/O

  • Rich Connectivity: The STM32F439NIH6 boasts a variety of communication interfaces, including USB OTG HS/FS, Ethernet, CAN, camera interface, and multiple serial and I²C communication channels.
  • Flexible I/O Ports: A comprehensive set of I/Os and peripherals can be accessed through its 208 pins, allowing for flexible hardware layouts and designs.

Security and Reliability

  • Security Features: It incorporates advanced security features like a hardware-based Random Number Generator (RNG) and a Cryptographic processor, providing secure data transactions and storage.
  • Enhanced Reliability: The device includes features such as dual-mode Quad SPI, a flexible memory controller, and a floating-point unit, ensuring high reliability and performance in a wide range of applications.

Energy Efficiency

The STM32F439NIH6 also focuses on energy efficiency with its dynamic voltage scaling and an array of low-power modes, which make it suitable for portable and power-sensitive applications.

Applications

This MCU is ideal for a variety of applications, including industrial control systems, medical devices, complex IoT systems, and advanced graphical user interfaces. Its robust design and extensive feature set make the STM32F439NIH6 a versatile choice for designers looking to push the boundaries of MCU performance and capability.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V
Renesas Electronics America
IC MCU 32BIT 256KB FLASH 120LQFP
Need more? Email Us
ECAD model for R5F72374ADFP#V0
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFN
Lowest to $11.5265
ECAD model for ATMEGA32U4-MUR
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $25.6742
ECAD model for C8051F348-GQR
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6352 $77.2704
4+ $31.7006 $126.8024
6+ $30.7100 $184.2600
8+ $29.7193 $237.7544
10+ $28.7287 $287.2870
14+ $25.7568 $360.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,775 pieces
MOQ: 2 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention