Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466297-LTC4353CDE
Manufacturer Linear Technology
Package Tube
Product Status Obsolete
Type Current Sharing Controller
FET Type N-Channel
Ratio - Input 2:2
Internal Switch(s) No
Delay Time - ON 400ns
Delay Time - OFF 300ns
Current - Supply 1.5mA
Voltage - Supply 2.9V ~ 18V
Applications Redundant Power Supplies, Telecom Infrastructure
Operating Temperature 0°C ~ 70°C
Grade -
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Ultra Librarian 3D Model Ultra Librarian LTC4353CDE CAD Model

Description

The LTC4353CDE, developed by Linear Technology, is an advanced diode controller designed to replace power Schottky diodes with N-channel MOSFETs for a more efficient, lower loss solution. This component is ideal for high-current applications requiring strong power supply protection and redundancy. By monitoring and controlling the voltage across the MOSFET, the LTC4353CDE ensures nearly zero voltage drop, enhancing efficiency while reducing heat dissipation. It is equipped with features such as under-voltage lockout, automatic failover, and gate drive for two external N-channel MOSFETs, making it a comprehensive solution for systems that cannot afford to go down. This makes the LTC4353CDE perfect for servers, telecom systems, and industrial applications where reliability and efficiency are paramount. Its compact package and integration capabilities simplify the design process, leading to more reliable and higher-performing power management solutions.

You May Also Be Interested in

Microchip Technology
8bit MicroController
Lowest to $590.9091
ECAD model for ATMEGA2560V-8CUR
Samsung
MCU
Lowest to $64.7111
ECAD model for S3C2410A20-Y080
Samsung
MCU
Need more? Email Us
ECAD model for S3C2443X53-YL40
Infineon Technologies
MCU TriCore AURIX SAK-TC297TA-128F300S BC
Need more? Email Us
ECAD model for TC297TA128F300SBCKXUMA1
STMicroelectronics
MCU L082 Arm Cortex-M0+ 192KB UFQFPN-32
Lowest to $29.5455
ECAD model for STM32L082KZU6
Infineon Technologies
MCU SAF-XC878CM-16FFI 5V AC
Need more? Email Us
ECAD model for XC878CM16FFI5VACFXUMA1
STMicroelectronics
MCU U585 Arm Cortex-M33 2MB UFQFPN-48
Lowest to $18.6957
ECAD model for STM32U585CIU6Q
STMicroelectronics
MCU L462 Arm Cortex-M4 512KB LQFP-64
Lowest to $14.1370
ECAD model for STM32L462RET6TR
Samsung
MCU
Need more? Email Us
ECAD model for S3F94C4XZZ-SK94

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6819 $74.0457
6+ $20.2518 $121.5108
9+ $19.6189 $176.5701
12+ $18.9860 $227.8320
16+ $18.3532 $293.6512
21+ $16.4546 $345.5466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,630 pieces
MOQ: 3 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention