EN
  • EN
  • DE

GP2AP02VT00F

Part No GP2AP02VT00F
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR TIME-OF-FLIGHT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Sharp Microelectronics
Package Tray
Product Status Obsolete
Type IR
Wavelength 940nm
Proximity Detection No
Output Type I2C
Voltage - Supply 2.6V ~ 3.5V
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 12-SMD Module
Standard Package 100 pcs
ECCN OBSOLETE
Win Source Part Number 919654-GP2AP02VT00F
Ultra Librarian 3D Model Ultra Librarian GP2AP02VT00F CAD Model

Description

The GP2AP02VT00F is an IR sensor from Sharp Microelectronics.

  • Mounting Type: Surface Mount
  • Wavelength: 940nm
  • Voltage - Supply: 2.6V to 3.5V
  • Operating Temperature: -20°C to 70°C
  • Sensor Type: Ambient Light, IR, UV
  • Output: I2C
  • Proximity Detection: No
  • Package: 12-SMD Module
  • Lifecycle Status: Obsolete

You May Also Be Interested in

Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.6928
OSRAM Opto Semiconductors Inc.
SENSOR OPT 560NM AMBIENT 8 SMD
Lowest to $10.2632
Vishay
SENSOR OPT AMBIENT 6 SMD
Lowest to $0.7145
Vishay
I2C 2.3V~3.6V SMD Ambient Light, IR, UV Sensors RoHS
Lowest to $1.1642
Broadcom Limited
BT SOC LASERSTREAM SENSOR
Need more? Email Us
Vishay
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us
Vishay
SENSOR OPT 850NM IR 8 SMD
Lowest to $1.3771
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $2.0374
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.4606 $78.9212
4+ $32.3781 $129.5124
6+ $31.3663 $188.1978
8+ $30.3546 $242.8368
10+ $29.3428 $293.4280
14+ $26.3074 $368.3036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess