EN
  • EN
  • DE

FPCL904

Part No FPCL904
Manufacturer Panduit Corp
Catalog Fiber Optic Cables
Description CENTRAL TUBE CBL INDOOR/OUTDOOR / Fiber Optic Cable Green Singlemode 125µm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Fiber Optic Cables
Mfr Panduit Corp
Series Opti-Core®
Package Bulk
Product Status Obsolete
Style Multiple Fibers
Type Singlemode
Length -
Core Diameter 9µm
Cladding Diameter 125µm
Jacket (Insulation) Material -
Jacket (Insulation) Diameter 0.295" (7.49mm)
Tensile Strength 71kg
Attenuation - Typ -
Jacket Color Green
Ratings -
Features 4 Fibers
Temperature Range - Operating -20°C ~ 70°C
Bend Radius 60mm
Core Material -
Cladding Material -
Moisture Sensitivity Level (MSL) Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1 pcs
Win Source Part Number 1381791-FPCL904
Ultra Librarian 3D Model Ultra Librarian FPCL904 CAD Model

Description

The FPCL904 is a fiber optic cable from Panduit Corp. It is part of the Opti-Core series and is designed for singlemode applications. The FPCL904 is manufactured by Panduit Corp.

  • Series: Opti-Core
  • Fiber Type: Singlemode
  • Fiber Count: 4
  • Jacket Diameter: 0.295" (7.49mm)
  • Jacket Color: Green
  • Bend Radius: 60mm
  • Core Diameter: 9μm
  • Cladding Diameter: 125μm
  • Package: Bulk
  • Temperature Range: -20°C to 70°C
  • Product Status: Obsolete
  • Moisture Sensitivity Level: Not Applicable
  • ECCN: OBSOLETE
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

Broadcom Limited
CABLE POF GY SIMPLEX UNCONN 500M
Lowest to $1.9589
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=500M / Fiber Optic Cable POF 1640.4' (500.0m)
Lowest to $1.5174
Omron
1000M 200 MICRON DUPLEX FIBER
Need more? Email Us
Belden Inc.
FMT OM3 MPO12(M-M) A 24F 40M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 96F 33M
Need more? Email Us
Panduit Corp
36-FIBER OS2 OFNP (PLENUM) RATED
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 48F 19M
Need more? Email Us
TE Connectivity
C/A,4F,62.5/125 PBJ D-HOLE/A801
Need more? Email Us
Belden Inc.
FMT OM3 MPO12(M-M) A 12F 61M
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess