EN
  • EN
  • DE

AFBR-TUS500Z

Part No AFBR-TUS500Z
Manufacturer Broadcom Limited
Catalog Fiber Optic Cables
Description CBL FIBER OPTIC POF 500M / Fiber Optic Cable Clear POF 1640.4' (500.0m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Fiber Optic Cables
Mfr Broadcom Limited
Series AFBR
Package Bulk
Style Standard
Type POF
Length 1640.4' (500.0m)
Jacket (Insulation) Material Polyethylene (PE)
Jacket (Insulation) Diameter 0.087" (2.21mm)
Attenuation - Typ -0.2dB
Refractive Index - Core 1.492
Refractive Index - Cladding 1.42
Jacket Color Clear
Temperature Range - Operating -40°C ~ 85°C
Bend Radius 30mm
Core Material Polymethyl - Methacrylate Resin
Cladding Material Fluorinated Polymer
Numerical Aperture 0.48
Base Product Number AFBR-TUS500
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 1337728-AFBR-TUS500Z
Ultra Librarian 3D Model Ultra Librarian AFBR-TUS500Z CAD Model

Description

This electronic component is a fiber optic cable that belongs to the category of cables, wires - fiber optic cables.

  • Series: AFBR
  • Type: POF
  • Package: Bulk
  • Length: 1640.4' (500.0m)
  • Standard Package: 1
  • Core Material: Polymethyl - methacrylate resin
  • Style: Standard
  • Jacket Color: Clear
  • Attenuation - Typ: -0.2dB
  • Bend Radius: 30mm
  • Temperature Range - Operating: -40°C ~ 85°C
  • Cladding Diameter: -
  • Refractive Index - Core: 1.492
  • Refractive Index - Cladding: 1.42
  • Numerical Aperture: 0.48
  • Cladding Material: Fluorinated polymer
  • MSL Level: 1 (unlimited)
  • HTSUS: 8544.70.0000
  • Base Product Number: AFBR-TUS500
  • Jacket (Insulation) Material: Polyethylene (PE)
  • Jacket (Insulation) Diameter: 0.087" (2.21mm)

You May Also Be Interested in

Panduit Corp
6-FIBER OS2 SINGLEMODE OFNR (RIS
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) A 12F 15M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 96F 33M
Need more? Email Us
Panduit Corp
OM3 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us
Broadcom Limited
CABLE POF GY SIMPLEX UNCONN 500M
Lowest to $1.9589
Belden Inc.
FMT OM4 MPO12(M-M) B 48F 19M
Need more? Email Us
Belden Inc.
FMT OM3 MPO12(M-M) A 24F 40M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=500M / Fiber Optic Cable POF 1640.4' (500.0m)
Lowest to $572.3881
Omron
250M 200 MICRON DUPLEX FIBER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess