EN
  • EN
  • DE

6536501-1

Part No 6536501-1
Manufacturer TE Connectivity
Catalog Fiber Optic Cables
Description Fiber Optic Cable Assemblies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 1 m
Color Blue, Yellow
Connector Type Duplex LC
ELV Compliant
Lead Free Not Applicable
Length 1 m
Mode Singlemode
RoHS Compliant
Wire/Cable Color Yellow
Wire/Cable Diameter 1.8 mm
Wire/Cable Type Twin Zip
Win Source Part Number 1030949-6536501-1
Categories Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6536501-1 CAD Model

Description

The TE Connectivity 1030949-6536501-1 is a singlemode duplex LC fiber optic cable.

  • Length: 1 m
  • Wire/Cable Type: twin zip
  • Diameter: 1.8 mm
  • Color: blue and yellow
  • Alternative parts (cross-reference): 6374659-2 and 6536503-1
  • RoHS: compliant
  • ELV: compliant
  • Popularity: low
  • Supply and Demand Status: short supply and demand
  • Lead-Free: not lead-free

You May Also Be Interested in

Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 3M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 3M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 7M
Need more? Email Us
Amphenol
DUPLEX LC 10GB MMF OM3 50/125 2M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 2M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 2M
Need more? Email Us
Amphenol
DUPLEX LC 10G MMF OM3 50/125 15M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 1M
Need more? Email Us
Amphenol
DUPLEX LC 10GB MMF OM3 50/125 5M
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess