EN
  • EN
  • DE

HFBR-RSD005Z

Part No HFBR-RSD005Z
Manufacturer Broadcom Limited
Catalog Fiber Optic Cables
Description FIBER OPTIC CBL POF 5M / Cable Fiber Optic To 16.4' (5.0m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr Broadcom Limited
Series HFBR
Package Bulk
Cable Diameter 0.04" (1.0mm)
Cable Type Twin Zip
Features Zipcord
Length - Overall 16.4' (5.0m)
Type POF
Color - Cable Black
Color - Connectors Black
Temperature Range - Operating -40°C ~ 85°C
Base Product Number HFBR-RSD005
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 1352252-HFBR-RSD005Z
Ultra Librarian 3D Model Ultra Librarian HFBR-RSD005Z CAD Model

Description

The HFBR-RSD005Z is a versatile and reliable fiber optic cable manufactured by Broadcom Limited, designed for short-distance data transmission. This cable is a crucial component in various communication systems, offering high bandwidth and immunity to electromagnetic interference (EMI).

Applications:

  • Industrial Control Systems: Used for robust data communication in noisy industrial environments.
  • Medical Equipment: Ensures reliable and safe data transfer in sensitive medical applications.
  • Automotive Networks: Provides high-speed communication within vehicles.
  • Consumer Electronics: Connects audio and video equipment with high fidelity.
  • Data Centers: Facilitates short-distance connections between servers and networking equipment.

Features:

  • Plastic Optical Fiber (POF): Offers flexibility and ease of installation.
  • High Bandwidth: Supports high-speed data transmission.
  • EMI Immunity: Eliminates interference from electromagnetic sources.
  • RoHS Compliant: Environmentally friendly and compliant with regulations.
  • Durable Construction: Provides reliable performance in various conditions.

Benefits:

  • Reliable Data Transmission: Ensures accurate and consistent data transfer.
  • Noise Immunity: Prevents data corruption from electromagnetic interference.
  • Easy Installation: Simplifies setup and reduces installation costs.
  • Cost-Effective: Provides a competitive solution for short-distance communication.
  • Safe Operation: Eliminates the risk of electrical shorts and ground loops.

Additional Details:

The HFBR-RSD005Z utilizes plastic optical fiber (POF), which is known for its flexibility and ease of termination. It is designed for short-distance communication and offers a cost-effective alternative to glass fiber in many applications. The cable is terminated with industry-standard connectors for easy integration into existing systems. This fiber optic cable is an excellent choice for applications where high bandwidth, noise immunity, and ease of installation are critical requirements.

You May Also Be Interested in

Panduit Corp
12-FIBER OS2 OFNP (PLENUM) RATED
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 72F 85M
Need more? Email Us
Belden Inc.
FMT OM3 MPO12(M-M) A 12F 61M
Need more? Email Us
Molex, LLC
FIBER OPTIC CBL MPO-MPO OM3 10M
Need more? Email Us
Belden Inc.
FMT OM3 MPO12(M-M) A 24F 40M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=500M / Fiber Optic Cable POF 1640.4' (500.0m)
Lowest to $1.5174
Panduit Corp
6-FIBER OS2 SINGLEMODE OFNR (RIS
Need more? Email Us
Panduit Corp
OS1/OS2 12-FIBER, INTERCONNECT,
Need more? Email Us
Omron
1000M 200 MICRON DUPLEX FIBER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess