The SGM7SZ126YC5G/TR is a single buffer/driver with Schmitt trigger inputs manufactured by SG Micro Corp. It's designed for applications where signal conditioning or impedance matching is required. The Schmitt trigger input provides hysteresis, improving noise immunity.
Applications:
- Logic level translation
- Clock signal buffering
- Line driving
- Signal shaping
- Digital circuits
- Microcontroller interfacing
Features:
- Single buffer/driver configuration.
- Schmitt trigger inputs for noise immunity.
- Wide operating voltage range.
- Low propagation delay.
- Low power consumption.
- Small SOT-23-5 package.
- RoHS compliant.
Benefits:
- Improved noise immunity due to Schmitt trigger inputs.
- High-speed operation with low propagation delay.
- Energy-efficient operation with low power consumption.
- Compact size for space-constrained applications.
- Simplified circuit design.
Additional Details:
The SGM7SZ126YC5G/TR operates with a supply voltage typically in the range of 1.65V to 5.5V. The Schmitt trigger input provides a hysteresis voltage, which helps to prevent spurious switching caused by noisy signals. Detailed electrical characteristics, timing diagrams, and application notes are available in the SG Micro Corp datasheet.