EN
  • EN
  • DE

TC7SZ08AFE TE85L

Part No TC7SZ08AFE TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358872-TC7SZ08AFE TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SZ08AFE TE85L CAD Model

Description

The TC7SZ08AFE TE85L is a single 2-input AND gate from Toshiba Semiconductor and Storage, part of the TC7SZ series of high-speed CMOS logic devices. This AND gate performs a logical AND operation, outputting a high signal only when both inputs are high.

Applications:

  • Logic AND Operations: Performs AND logic in digital circuits.
  • Enable/Disable Circuits: Used to enable or disable other circuits based on input conditions.
  • Address Decoding: Employed in memory address decoding logic.
  • Data Selection: Useful for selecting data from multiple sources according to specific criteria.
  • Control Systems: Implemented in control systems to meet logic requirements.

Features:

  • Single 2-Input AND Gate: Contains one 2-input AND gate in a compact package.
  • High-Speed Operation: Provides fast switching speeds due to CMOS technology.
  • Low Power Consumption: Consumes minimal power, suitable for battery-operated devices.
  • Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V.
  • Small Package: Typically available in space-saving packages such as the SSOP5 or equivalent.

Benefits:

  • Simplified Circuit Design: Simplifies design with a dedicated AND gate function.
  • Energy Efficient: Extends battery life in portable devices.
  • Space Saving: Enables compact layouts due to its small package size.
  • Reliable Performance: Provides consistent and reliable AND logic operation.
  • Cost-Effective: Offers an economical solution for AND logic requirements.

Additional Details:

The TC7SZ08AFE TE85L is often packaged in a SSOP5 package. It is designed to function within a wide temperature range. The device is RoHS compliant. TE85L specifies tape and reel packaging details. Pins 1 and 2 are the input pins and pin 3 is the output pin.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0751 $57.8270
1,890+ $0.0612 $115.6680
2,885+ $0.0601 $173.3885
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess