EN
  • EN
  • DE

SGM7SZ08YC5G/TR

Part No SGM7SZ08YC5G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978316-SGM7SZ08YC5G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM7SZ08YC5G/TR CAD Model

Description

The SGM7SZ08YC5G/TR is a single 2-input AND gate manufactured by SG Micro Corp. This device is part of the SGM7SZ series of TinyLogic™ gates, known for their small size and low power consumption. It is designed for use in a wide range of digital logic applications where space and power efficiency are critical.

Applications

  • Portable Electronics: Used in smartphones, tablets, and other handheld devices.
  • Consumer Electronics: Integrated into TVs, DVD players, and other consumer products.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial equipment.
  • Computer Peripherals: Utilized in printers, scanners, and other computer accessories.
  • Medical Devices: Found in various medical electronic devices.

Features

  • Single 2-Input AND Gate: Performs the logical AND function.
  • TinyLogic™ Series: Ultra-small footprint for space-constrained applications.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.
  • Wide Operating Voltage Range: Operates over a broad voltage range.
  • High-Speed Operation: Offers fast propagation delay for high-speed applications.

Benefits

  • Space Savings: Tiny package allows for high-density board layouts.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Improved System Performance: High-speed operation enhances system responsiveness.
  • Simplified Design: Easy to integrate into digital logic circuits.
  • Cost-Effective Solution: Provides a low-cost logic gate solution.

Additional Details

The SGM7SZ08YC5G/TR operates typically with a supply voltage range of 1.65V to 5.5V, making it compatible with various logic levels. It features a typical propagation delay of a few nanoseconds, enabling high-speed operation. The device is available in a small package, such as a SC-70 or similar, which facilitates compact board designs. It is specified to operate over an industrial temperature range, typically from -40°C to +85°C. The output drive capability is suitable for driving moderate loads. Tape and reel packaging (TR) ensures it's suitable for automated assembly processes.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1432 $50.1200
855+ $0.1175 $100.4625
1,320+ $0.1139 $150.3480
1,815+ $0.1102 $200.0130
2,350+ $0.1065 $250.2750
3,145+ $0.0955 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,400 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess