EN
  • EN
  • DE

SGM2300-2.5YN3LG/TR

Part No SGM2300-2.5YN3LG/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Description LDO U-Reg +2, 5V 0, 05A SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092667-SGM2300-2.5YN3LG/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM2300-2.5YN3LG/TR CAD Model

Description

The SGM2300-2.5YN3LG/TR is a low-dropout (LDO) voltage regulator from SG Micro Corp, designed to provide a stable 2.5V output voltage. It is commonly used in portable devices to provide a regulated power supply to sensitive components.

Applications:

  • Microcontrollers: Powering microcontrollers in embedded systems.
  • Memory Devices: Providing stable voltage to memory chips (SRAM, EEPROM).
  • Sensors: Powering analog and digital sensors.
  • RF Modules: Regulating voltage for wireless communication modules.
  • Portable Electronics: Used in smartphones, tablets, and other battery-powered devices.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • High PSRR (Power Supply Rejection Ratio): Rejects noise and ripple from the input voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Current Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery runtime.
  • Clean Power Supply: High PSRR ensures a stable and noise-free output voltage.
  • Improved System Reliability: Protection features prevent damage from over-current and overheating.
  • Simplified Design: Requires minimal external components.
  • Stable Output Voltage: Provides a consistent and reliable voltage supply.

Technical Specifications:

The SGM2300-2.5YN3LG/TR has a fixed output voltage of 2.5V. The input voltage range is typically from 2.7V to 5.5V. The dropout voltage is typically less than 200mV at the maximum rated current. The quiescent current is typically in the microampere range. The package is generally a small surface-mount type like SOT-23 or similar. Refer to the datasheet for precise details on maximum output current, thermal resistance, PSRR performance at various frequencies, and required external component values.

You May Also Be Interested in

Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess