EN
  • EN
  • DE

AIC1722A-35CUTR

Part No AIC1722A-35CUTR
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 300mA Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143085-AIC1722A-35CUTR
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AIC1722A-35CUTR CAD Model

Description

The AIC1722A-35CUTR is a high-efficiency, synchronous step-down DC-DC converter from Analog Integrations Corporation. It's designed for portable applications and devices requiring a compact and efficient power solution. This converter features a fixed frequency operation and integrated power MOSFETs, minimizing external component count and simplifying design.

Applications:

  • Portable Media Players
  • Handheld Devices
  • Wireless Communication Devices
  • Point-of-Load Regulation in Distributed Power Systems
  • Battery-Powered Equipment

Features:

  • High Efficiency: Optimizes battery life in portable applications.
  • Integrated Power MOSFETs: Reduces external component count and board space.
  • Fixed Frequency Operation: Simplifies noise filtering and reduces EMI.
  • Short Circuit Protection: Protects the device and the load from damage.
  • Over-Temperature Protection: Ensures safe operation under high-temperature conditions.
  • Input Voltage Range: Suitable for various battery chemistries and power sources.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption.
  • Small Footprint: Integrated design reduces board space requirements.
  • Simplified Design: Fewer external components ease design and reduce BOM cost.
  • Robust Protection: Short circuit and over-temperature protection ensure reliable operation.
  • Stable and Reliable Performance: Fixed frequency operation and integrated features provide consistent performance.

Additional Details:

The AIC1722A-35CUTR operates with a fixed switching frequency, which allows for easier filtering and reduced electromagnetic interference (EMI). It includes built-in protection features such as short-circuit protection (SCP) and over-temperature protection (OTP) to ensure safe and reliable operation. The integrated power MOSFETs further contribute to its compact size and high efficiency. The specific input voltage range and output voltage are detailed in the datasheet.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess