EN
  • EN
  • DE

SGM2203-3.0YN3LG/TR

Part No SGM2203-3.0YN3LG/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092664-SGM2203-3.0YN3LG/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM2203-3.0YN3LG/TR CAD Model

Description

The SGM2203-3.0YN3LG/TR is a low-power, synchronous boost converter from SG Micro Corp. designed to provide a regulated 3.0V output voltage from a lower input voltage. The primary application is battery-powered devices needing a stable 3V rail. Synchronous rectification improves efficiency compared to diode-based boost converters.

Applications:

  • Portable Devices: Provides 3V for sensors, microcontrollers, and other low-voltage components.
  • Wearable Devices: Regulates power for fitness trackers and smartwatches.
  • IoT Devices: Powers low-power sensors and communication modules.
  • Battery-Powered Sensors: Generates a stable 3V supply for sensor applications.
  • Low-Voltage Microcontrollers: Provides a regulated voltage for microcontrollers operating at 3V.

Features:

  • Synchronous Rectification: Improves efficiency by replacing the diode with a MOSFET.
  • Low Startup Voltage: Allows operation from low battery voltages.
  • Over-Voltage Protection (OVP): Protects the output from exceeding the rated voltage.
  • Over-Current Protection (OCP): Limits the output current to prevent damage.
  • Short-Circuit Protection (SCP): Disables the converter in the event of a short circuit.

Benefits:

  • Increased Efficiency: Synchronous rectification minimizes power losses and extends battery life.
  • Stable 3V Output: Ensures reliable operation of connected devices.
  • Enhanced Reliability: Protection features safeguard the converter from damage.
  • Compact Size: Allows for integration into small form-factor devices.
  • Simplified Design: Reduces component count and simplifies board layout.

Technical Specifications:

The SGM2203-3.0YN3LG/TR provides a regulated 3V output voltage. The input voltage range typically varies from 0.7V to Vin < 3.0 V. The switching frequency is typically in the MHz range. It uses a small surface mount package. Consult the device datasheet for comprehensive details on maximum output current, efficiency performance under varying load, thermal considerations, and component selection guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,017 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess