EN
  • EN
  • DE

ADAU1966WBSTZ

Part No ADAU1966WBSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-Channel High Performance | IC DAC 24BIT V-OUT 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 24
Number of D/A Converters 16
Output Type Voltage - Unbuffered
Differential Output Yes
Data Interface I2C, SPI
Reference Type Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.25V ~ 3.6V
Architecture Sigma-Delta
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Mounting Style SMD
Family Part Number ADAU1966
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139544-ADAU1966WBSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADAU1966WBSTZ CAD Model

Description

ADAU1966WBSTZ: High-Performance, 16-Channel DAC from Analog Devices Inc.

The ADAU1966WBSTZ is a state-of-the-art 16-channel digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance signal processing solutions. This product is specifically engineered to deliver exceptional audio quality with a high level of integration, making it a perfect choice for professional and consumer audio applications.

With its 16 channels, the ADAU1966WBSTZ offers a high degree of flexibility, allowing it to support a wide range of multi-channel audio configurations. This makes it ideal for use in studio equipment, digital mixing consoles, keyboard instruments, effects processors, and other advanced audio systems where premium sound quality is paramount.

The DAC operates over a wide supply range and features a dynamic range of 106 dB, which ensures low noise and distortion levels. This results in crisp, clear audio output that can satisfy the most demanding audiophiles and audio professionals. The ADAU1966WBSTZ also boasts a sampling rate of up to 192 kHz, which enables it to handle high-resolution audio streams with ease.

Each of the 16 DAC channels on the ADAU1966WBSTZ has its own independent volume control, allowing for precise level adjustments. This level of control is essential for balancing complex audio setups and achieving the desired sound output. Additionally, the product includes a variety of digital interfaces, including I²S and TDM, providing compatibility with a broad range of digital audio sources and systems.

The ADAU1966WBSTZ is housed in a compact LQFP_EP (Low Profile Quad Flat Package with Exposed Pad) package, which ensures efficient thermal management and saves valuable board space. This packaging, combined with the DAC's low power consumption, makes it a highly efficient solution for space-constrained applications.

For designers and engineers looking to incorporate high-quality audio DACs into their systems, the ADAU1966WBSTZ from Analog Devices Inc. offers a perfect blend of performance, flexibility, and reliability. Its robust feature set and superior audio fidelity make it an excellent choice for a wide array of audio applications.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess