EN
  • EN
  • DE

SGM2200-5.0YN3LG/TR

Part No SGM2200-5.0YN3LG/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Description LDO U-Reg +5, 0V 0, 05A SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092661-SGM2200-5.0YN3LG/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM2200-5.0YN3LG/TR CAD Model

Description

The SGM2200-5.0YN3LG/TR is a high-efficiency, synchronous boost converter from SG Micro Corp. designed to provide a regulated 5V output voltage from a lower input voltage. It's suited for battery-powered applications where a stable 5V supply is required.

Applications:

  • Portable Devices: Used in smartphones, tablets, and wearables to generate 5V from battery voltage.
  • Battery-Powered Equipment: Provides a regulated 5V supply for various circuits.
  • USB Power: Generates 5V for powering USB devices.
  • LED Backlighting: Powers LED backlights in portable displays.
  • Power Banks: Boosts the battery voltage to 5V for charging other devices.

Features:

  • High Efficiency: Synchronous rectification minimizes power losses.
  • Low Startup Voltage: Operates from a low input voltage.
  • Over-Voltage Protection: Protects the output from over-voltage conditions.
  • Over-Current Protection: Limits the output current to prevent damage.
  • Short-Circuit Protection: Shuts down the converter in case of a short circuit.

Benefits:

  • Extended Battery Life: High efficiency maximizes battery runtime.
  • Stable 5V Output: Provides a reliable and regulated 5V supply.
  • Improved System Reliability: Protection features enhance the robustness of the converter.
  • Small Footprint: Allows for use in compact devices.
  • Simplified Design: Requires few external components.

Technical Specifications:

The SGM2200-5.0YN3LG/TR provides a regulated 5V output voltage. The input voltage range typically varies from 2.5V to 4.5V. The switching frequency is typically in the MHz range. The device is typically packaged in a small surface-mount package. The datasheet should be consulted for detailed specifications, including maximum output current, efficiency curves, and protection thresholds.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess