EN
  • EN
  • DE

SGM2032-5.0YN5G/TR

Part No SGM2032-5.0YN5G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961074-SGM2032-5.0YN5G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM2032-5.0YN5G/TR CAD Model

Description

The SGM2032-5.0YN5G/TR is a low-power, low-dropout (LDO) voltage regulator from SG Micro Corp. This regulator is designed to provide a stable 5.0V output voltage from a wide range of input voltages. Its low quiescent current and low dropout voltage make it suitable for battery-powered applications and other low-power systems.

Applications:

  • Portable Devices: Smartphones, tablets, and other mobile devices.
  • Battery-Powered Systems: Wireless sensors, IoT devices, and portable instruments.
  • Microcontroller Power: Regulating power for microcontrollers and other digital circuits.
  • RF Modules: Powering RF transceivers and other RF components.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable devices.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Stable with Ceramic Capacitors: Designed for use with ceramic output capacitors.
  • Overcurrent Protection: Built-in protection against overcurrent conditions.
  • Over-Temperature Protection: Thermal shutdown feature to prevent overheating.
  • Short-Circuit Protection: Protects against damage from short circuits.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life.
  • Stable Output Voltage: Provides a stable and regulated output voltage under varying load conditions.
  • Reliable Operation: Comprehensive protection features ensure reliable operation.
  • Simplified Design: Easy to use with minimal external components.
  • Compact Solution: Small package allows for space-saving designs.

Additional Details:

The SGM2032-5.0YN5G/TR features a low noise architecture. It is designed to operate over a wide temperature range. The regulator also includes a thermal shutdown function. It is commonly used in various portable and battery-powered applications because of its low power consumption and stable output voltage.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,102 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess