The UPC842GR(21)-9LG-E2-A is a silicon monolithic integrated circuit manufactured by Renesas Electronics America. This device is a high-performance amplifier designed for various applications in communication and signal processing systems. It's characterized by its high gain, low noise, and wide bandwidth, making it suitable for demanding environments.
Applications
- RF Amplifiers
- Wireless Communication Systems
- High-Frequency Signal Processing
- Instrumentation Amplifiers
- Optical Communication Receivers
Features
- High Gain: Provides significant amplification for weak signals.
- Low Noise: Minimizes signal degradation due to noise interference.
- Wide Bandwidth: Operates effectively across a broad frequency range.
- Silicon Monolithic: Ensures high reliability and performance consistency.
- Compact Package: Suitable for space-constrained applications.
Benefits
- Improved Signal Sensitivity: Enhances the ability to detect and process weak signals.
- Reduced Noise Interference: Maintains signal integrity in noisy environments.
- Versatile Application: Adaptable to a wide range of electronic systems.
- Stable Performance: Consistent operation under varying conditions.
- Simplified Circuit Design: Easier integration into existing systems.
Technical Specifications
While precise specifications vary depending on the exact configuration and application, key parameters typically include gain (in dB), noise figure (in dB), bandwidth (in GHz), supply voltage (in Volts), and operating temperature range (in degrees Celsius). Specific datasheets from Renesas provide exact values.
The UPC842GR(21)-9LG-E2-A amplifier is often used in the front-end stages of communication receivers to boost weak signals before further processing. Its low noise characteristics are crucial for maintaining signal clarity and preventing distortion. Its wide bandwidth enables it to be used in various frequency bands, making it a versatile component in modern communication devices. The reliability and stability of the silicon monolithic design ensure consistent performance over a long operational lifespan.