EN
  • EN
  • DE

SGM2028-ADJYN5G/TR

Part No SGM2028-ADJYN5G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837311-SGM2028-ADJYN5G/TR
Ultra Librarian 3D Model Ultra Librarian SGM2028-ADJYN5G/TR CAD Model

Description

The SGM2028-ADJYN5G/TR is a low-power, low-dropout (LDO) linear regulator from SG Micro Corp. It is designed to provide a stable and accurate output voltage from a wide range of input voltages. This regulator is particularly well-suited for battery-powered applications and portable devices where efficiency and space are critical.

Applications:

  • Smartphones and Tablets: Power management for various internal circuits.
  • Wearable Devices: Voltage regulation for low-power components.
  • Portable Media Players: Providing stable voltage to the audio and video processing units.
  • Wireless Communication Devices: Powering RF transceivers and microcontrollers.
  • Battery-Powered Equipment: Efficient voltage regulation for extended battery life.

Features:

  • Adjustable Output Voltage: Allows for flexible voltage settings using external resistors.
  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Battery Life: Low quiescent current and high efficiency extend battery life in portable devices.
  • Stable Output Voltage: Provides consistent power to sensitive electronic components.
  • Protection Against Fault Conditions: Over-current and thermal shutdown features enhance system reliability.
  • Flexibility in Design: Adjustable output voltage allows for customization to specific application requirements.
  • Compact Size: Suitable for use in small and lightweight devices.

Additional Details:

The SGM2028-ADJYN5G/TR operates with a typical input voltage range that can accommodate various battery chemistries. The adjustable output voltage can be set using external resistors, providing design flexibility. The device also features a shutdown mode to further reduce power consumption when the regulated output is not needed. The SGM2028 incorporates short-circuit current limiting and thermal overload protection. The regulator is available in a small outline package, suitable for high-density circuit boards.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2429 $51.0090
505+ $0.1993 $100.6465
780+ $0.1931 $150.6180
1,075+ $0.1869 $200.9175
1,385+ $0.1806 $250.1310
1,855+ $0.1620 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,010 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess