EN
  • EN
  • DE

GBJ25005-F

Part No GBJ25005-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 50V 25A GBJ / 25A GLASS PASSIVATED BRIDGE RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 50V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 12.5A
Current - Reverse Leakage at Vr 10μA at 50V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, GBJ
Supplier Device Package GBJ
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811210-GBJ25005-F
Ultra Librarian 3D Model Ultra Librarian GBJ25005-F CAD Model

Description

GBJ25005-F Bridge Rectifier by Diodes Incorporated

The GBJ25005-F is a high-quality bridge rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This robust component is engineered to convert alternating current (AC) input into direct current (DC) output, a fundamental process for power supply units and various electronic devices.

Key Features

  • High Forward Current: The GBJ25005-F is capable of handling a high average rectified forward current of 25A, making it suitable for high-power applications.
  • Peak Reverse Voltage: It can withstand peak reverse voltages up to 50V, providing a safeguard against voltage spikes and ensuring reliability in demanding conditions.
  • Low Forward Voltage Drop: This bridge rectifier has a low forward voltage drop, which enhances efficiency by reducing power loss during the rectification process.
  • Isolation Voltage: It boasts an impressive isolation voltage of 1500V, which prevents electrical shorts and protects the device from overvoltage damage.
  • GBJ Package: Encased in a GBJ package, the GBJ25005-F ensures a compact footprint while offering excellent heat dissipation characteristics.
  • Extended Operating Temperature Range: This component is designed to operate effectively over a wide temperature range, typically from -55°C to +150°C, catering to a variety of environmental conditions.

Applications

The GBJ25005-F is versatile and can be used in a multitude of applications including:

  • Power supplies
  • AC/DC converters
  • Motor controllers
  • LED lighting
  • Battery chargers
  • Home appliances
  • Telecommunication equipment

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality and the GBJ25005-F is no exception. This bridge rectifier is built with the highest standards to ensure it meets the rigorous demands of industrial, commercial, and consumer applications. With its superior performance and reliability, the GBJ25005-F is an excellent choice for designers and engineers looking for a dependable rectification solution.

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3478 $60.6510
105+ $1.1060 $116.1300
165+ $1.0714 $176.7810
225+ $1.0369 $233.3025
290+ $1.0022 $290.6380
390+ $0.8986 $350.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 825 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess