EN
  • EN
  • DE

IUGZX6-0-50.0-J3

Part No IUGZX6-0-50.0-J3
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106404-IUGZX6-0-50.0-J3
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IUGZX6-0-50.0-J3 CAD Model

Description

The IUGZX6-0-50.0-J3 is a circuit protection accessory manufactured by Sensata Technologies/Airpax. It is designed to enhance the functionality and protection of circuit breakers and other circuit protection devices. This accessory provides a specific voltage or current level to ensure the safe and reliable operation of electrical circuits.

Applications

  • Industrial control systems requiring precise overcurrent protection.
  • Power distribution units in data centers.
  • Telecommunications equipment to prevent damage from voltage surges.
  • Renewable energy systems, such as solar inverters and wind turbines.
  • Medical equipment requiring high reliability and safety.

Features

  • Precise Voltage/Current Regulation: Maintains a stable and accurate voltage or current level.
  • Overcurrent Protection: Prevents damage to circuits from excessive current flow.
  • Durable Construction: Designed to withstand harsh environmental conditions.
  • Compact Size: Allows for easy integration into existing systems.
  • High Reliability: Ensures long-term performance and minimal downtime.

Benefits

  • Enhanced Circuit Protection: Provides an additional layer of protection against overcurrent and voltage surges.
  • Improved System Reliability: Minimizes the risk of equipment failure and downtime.
  • Simplified Installation: Easy to integrate into existing circuit protection systems.
  • Reduced Maintenance Costs: Durable construction and high reliability minimize the need for frequent maintenance.
  • Increased Safety: Protects personnel and equipment from electrical hazards.

This accessory is suitable for applications requiring precise and reliable circuit protection. The robust design ensures that it can withstand demanding operating conditions, providing long-term performance and peace of mind. Its compact size allows for easy integration into existing systems, making it a versatile solution for a wide range of applications.

You May Also Be Interested in

Littelfuse Inc.
ACS CAP 585 250V
Need more? Email Us
Schneider Electric
Need more? Email Us
Littelfuse Inc.
FUSE PTD BRASS RIVET CDA 260/270
Need more? Email Us
Eaton Bussmann
ACCY FUSE COVER R/H 25060
Need more? Email Us
Littelfuse Inc.
CAP FOR 6.3 X 32MM FUSE
Lowest to $0.9910
Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
Schurter Inc.
COVER REFLOW W/CLAMP PCB 5X20MM
Lowest to $8.0076
Littelfuse Inc.
FUSE NUT ACS
Need more? Email Us
Littelfuse Inc.
PINK CABLE SEAL 16MM2
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess