EN
  • EN
  • DE
  • IT

CVR-RH-25060

Part No CVR-RH-25060
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description ACCY FUSE COVER R/H 25060
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Circuit Protection Accessories
Mfr Eaton Bussmann
Series *
Package Bulk
Product Status Active
Standard Package 4 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 996446-CVR-RH-25060
Ultra Librarian 3D Model Ultra Librarian CVR-RH-25060 CAD Model

Description

The Eaton Bussmann 996446-CVR-RH-25060 is a circuit protection accessory from Eaton Bussmann.

  • Category: Circuit Protection - Circuit Protection Accessories
  • Package: bulk
  • Standard Package: 4 pieces
  • ECCN: EAR99
  • MSL Level: not applicable
  • HTSUS: 8538.90.8180
  • Manufacturer: Eaton Bussmann
  • Status: active

You May Also Be Interested in

Eaton Bussmann
MAIN ENCLOSURE ASSEMBLY
Need more? Email Us
Littelfuse Inc.
FUSE CONTACT DFK 1.5/2.5MM2 TIN
Lowest to $0.3219
Altech corporation
Need more? Email Us
Eaton Bussmann
FUSEHOLDER BUSS BAR
Need more? Email Us
Altech corporation
CIRCUIT BREAK UNDERVOLT 277V AC
Need more? Email Us
Schurter Inc.
COVER REFLOW W/CLAMP PCB 5X20MM
Need more? Email Us
Eaton Bussmann
QSCP INTERIOR ASY 42 SMLO 3P
Need more? Email Us
Littelfuse Inc.
CAP FOR 5X20MM FUSE IP40 SLOTTED
Need more? Email Us
TE Connectivity
BOOT PROTECTV FOR W54 CIRC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess