EN
  • EN
  • DE

RX-4035LC:B3 PURE SN

Part No RX-4035LC:B3 PURE SN
Manufacturer Seiko Epson Corporation
Catalog Clock/Timing - Real Time Clocks
Description IC RTC EVENT REC SPI 12VSOJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type Time Event Recorder
Features Alarm
Interface SPI
Voltage - Supply 2.4V ~ 5.5V
Voltage - Supply, Battery 1V ~ 5.5V
Current - Timekeeping (Max) 2.5µA @ 3V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-TFSOJ (0.094", 2.40mm Width)
Supplier Device Package 12-VSOJ;5;9;7;10;8;3;4;2;1;1662;535;5128;4991;175;600278;600002;859;406;31;50;600006;2651;114;600026;600010;478;2195;150;14;2129;954;568;2151;20;2156;846;600074;1568;497;2388;4309;296;818;0;106931;121340;1296;10519;15149;126535;28205;111443;74551;74595;74552;74553;74554;74555;74556;74557;74558;74560;74561;74562;74563;74564;74565;74566;74567;74568;74569;80422;74570;74571;74572;74573;74576;74577;74578;74579;74581;74600;74582;74583;74584;74585;74586;74587;74588;74589;74590;88778;103283;74574;74575;88779;74580;74591;74592;74593;103282;123340;123324;93268;21889;35324;62;3;2;243;250;1;17;6;0;2;4;7;1;750491;750490;319760;331362;331363;343473;386408;388857;392880;410929;412166;412175;1;312520;312579;685730;637987;637990;312585;746252;312586;312587;719674;312588;312589;312590;637988;498092;312591;492439;312592;312593;312594;498093;715991;742163;470546;312595;703994;678074;637993;312600;312605;312606;742162;312607;312608;312609;312610;312611;312612;312613;312614;312615;312616;821388;637991;637989;637986;312617;709941;770555;709940;770554;673864;574952;312619;312620;312621;312622;312623;312624;312625;312626;312627;312628;312629;312630;312631;312632;312633;312634;312635;312636;312637;312638;312639;312640;312641;719672;312643;312644;312645;637992;487028;312650;312651;312652;312653;312654;312655;312656;312657;312659;312660;316518;343221;343222;742161;742165;343223;364128;364129;742164;364130;364131;364132;364133;762687;754425;823597;364134;364135;364136;364137;364138;364139;381377;493953;407048;415950;417783;119879;167717;429407;429406;201774;280809;293883;73176;107781;685727;186242;188230;219066;220246;237890;244883;244884;244885;261425;261428;287100;303184;78198;78451;83982;86459;151310;153384;153783;157934;239303;168123;227736;294226;188398;86498;239330;239329;168277;1;1;319756;354596;354597;354598;685729;354599;354600;354601;1;319756;423357;423358;423359;121303;121306;169252;203120;673863;727262;228913;1;356918;799911;752312;752412;752314;378347;383917;384631;401297;406106;406133;429401;507872;38737;500035;121112;121120;45885;498094;48897;47551;51231;51233;703996;50261;53189;678076;55754;55763;55776;57803;57820;499840;59577;59589;59595;58188;58221;61283;61308;61322;61334;61352;474130;169006;128783;128790;127803;128394;130307;132272;132279;132293;673862;134894;134895;134902;134904;134913;718352;134947;134981;136279;137093;137094;137105;202627;202821;202831;202873;202908;202970;174215;228777;208699;209941;209952;249171;233086;1;38721;38737;121120;45885;44762;48897;51227;51228;51229;51233;53178;53189;55754;55755;55776;54325;57803;57805;57820;57823;59577;61322;61334;168974;168979;168983;169002;169006;127086;127110;127124;128773;128783;128785;128790;130283;130303;132233;132234;132237;132245;132264;132272;133667;134933;136260;136279;202627;202853;173068;174115;205440;1;359104;563473;563474;563475;429444;12765;429443;429398;685728;563476;16010;16012;16013;17603;18111;762686;18115;19006;19282;19283;19284;429445;19907;21979;21981;21982;21983;23603;23604;762685;25372;25373;25374;25375;25376;25377;697624;25378;738391;25379;237198;27042;28779;28780;28782;28781;28783;29552;29993;722716;29994;29996;29995;31514;31515;31516;31518;31519;31517;742160;736013;727481;574901;34318;34319;34320;34321;563477;34322;35426;36209;36791;36792;36793;36794;37419;37799;736012;63732;63733;63824;63825;63840;63850;63900;63902;63909;63911;42048;46011;46012;807990;46013;738390;46014;46015;49111;51331;53385;702483;53386;53389;53391;754036;754833;55975;59701;59703;673865;59704;137697;754424;137711;721871;124012;128932;130525;135103;180466;180473
Ultra Librarian 3D Model Ultra Librarian RX-4035LC:B3 PURE SN CAD Model

Description

NULL

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess