EN
  • EN
  • DE
  • IT

0853.0576

Part No 0853.0576
Manufacturer Schurter Inc.
Catalog Circuit Protection Accessories
Description COVER REFLOW W/CLAMP PCB 5X20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Circuit Protection Accessories
Mfr SCHURTER Inc.
Series OGN, OGN-SMD
Package Bulk
Product Status Active
Accessory Type Cap (Cover)
For Use With/Related Products Fuseholder; 5x20mm
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 853426-0853.0576
Ultra Librarian 3D Model Ultra Librarian 0853.0576 CAD Model

Description

The Circuit Protection Accessory with the Win Source Part Number 853426-0853.0576 is a cap (cover) designed for use with fuse holders of size 5x20mm.

  • Accessory Type: Cap (Cover)
  • Fuse Holder Size: 5x20mm
  • Series: OGN and OGN-SMD
  • Package Quantity: Bulk package of 100 pieces
  • Manufacturer: SCHURTER Inc.
  • Product Status: Active

You May Also Be Interested in

Eaton Bussmann
MAIN ENCLOSURE ASSEMBLY
Need more? Email Us
Littelfuse Inc.
SHUNT 32VDC AUTO
Lowest to $0.1680
Altech corporation
CIRCUIT BREAK UNDERVOLT 277V AC
Need more? Email Us
Littelfuse Inc.
FUSE LOCKWASHER ACS
Lowest to $0.2933
Littelfuse Inc.
FUSE HOLDER KNOB GRAY 3AG
Lowest to $1.1329
TE Connectivity
BOOT PROTECTV FOR W54 CIRC
Need more? Email Us
Eaton Bussmann
FUSEHOLDER BUSS BAR
Need more? Email Us
Eaton Bussmann
ACCY FUSE COVER R/H 25060
Need more? Email Us
Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $8.1937

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess