EN
  • EN
  • DE

TAS5602DCARG4

Part No TAS5602DCARG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 20W STEREO DIGITAL AMPLIFIER POWER STAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264110-TAS5602DCARG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5602DCARG4 CAD Model

Description

Product Overview: TAS5602DCARG4

The TAS5602DCARG4 is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments (TI) to deliver premium audio quality in consumer electronics. This advanced audio solution is ideal for applications such as home theaters, desktop audio systems, and AV receivers, providing a powerful and efficient means of driving speakers with impeccable sound quality.

Key Features

  • High Output Power: The TAS5602DCARG4 is capable of delivering up to 20W per channel into an 8-ohm load, ensuring robust audio performance for a wide range of speaker systems.
  • High Efficiency: With an efficiency of up to 88%, this digital amplifier minimizes heat dissipation and energy loss, making it an environmentally friendly choice for energy-conscious consumers.
  • Advanced Modulation: Utilizing TI's proprietary PurePath™ digital technology, the TAS5602DCARG4 offers a closed-loop architecture that ensures low distortion and high audio fidelity.
  • Integrated Protection: The device features comprehensive protection circuits, including overcurrent, undervoltage, overtemperature, and DC detection, safeguarding the amplifier and speakers from potential damage.

Technical Specifications

  • Supply Voltage: Operates over a wide supply voltage range from 10V to 26V, accommodating various power supply configurations.
  • Signal-to-Noise Ratio (SNR): Offers an impressive SNR of 100dB, ensuring clear and noise-free audio reproduction.
  • Thermal Performance: The integrated power stage is housed in a PowerPAD™ package, which provides excellent thermal performance and reduces the need for external heat sinking.
  • Flexible I/O: Features configurable inputs that can be adapted to different audio source formats, including single-ended and differential inputs.

Applications

The TAS5602DCARG4's versatility and high-quality audio output make it suitable for a variety of audio applications, including:

  • Home Theater Systems
  • Multi-channel Audio Systems
  • Powered Speakers
  • Sound Bars
  • AV Receivers

In summary, the TAS5602DCARG4 from Texas Instruments is a top-tier audio amplifier solution that offers a blend of power, efficiency, and sound quality, making it an excellent choice for audiophiles and OEMs alike looking to enhance their audio system's performance.

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,110 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess