The BZX84C6V8CA is a surface-mount Zener diode manufactured by SEMTECH ELECTRONICS LTD. It is designed for voltage regulation and transient voltage suppression in various electronic circuits. As a Zener diode, it provides a stable reference voltage when the voltage across it exceeds its Zener voltage, making it suitable for protecting sensitive components from voltage spikes and maintaining a constant voltage level.
Applications
- Voltage regulation in electronic circuits
- Transient voltage suppression
- Overvoltage protection
- Clipping circuits
- Level shifting
Features
- Surface-mount package: SOT-23
- Zener voltage: 6.8V (Nominal)
- Tolerance: Approximately 5%
- Low leakage current
- High surge current capability
- Pb-free and RoHS compliant
Benefits
- Provides stable voltage regulation, ensuring consistent performance of electronic circuits.
- Protects sensitive components from damage due to voltage transients and overvoltage conditions.
- Compact size allows for use in space-constrained applications.
- Easy to mount on PCBs due to its surface-mount package.
- Reduces the risk of component failure and improves the reliability of electronic devices.
Additional Details
The BZX84C6V8CA features a power dissipation of approximately 300mW. The operating and storage temperature range is typically between -55°C to +150°C. The forward voltage drop is typically around 0.9V. It is crucial to consult the manufacturer's datasheet for detailed electrical characteristics, thermal specifications, and recommended soldering procedures.
This Zener diode is commonly used in consumer electronics, industrial equipment, and automotive applications where voltage regulation and overvoltage protection are critical. Its small size and reliable performance make it a popular choice for circuit designers.