EN
  • EN
  • DE

SX1502EVK

Part No SX1502EVK
Manufacturer Semtech Corporation
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Semtech Corporation
Package Box
Product Status Obsolete
Type Interface
Function GPIO Expander
Utilized IC / Part SX1502
Primary Attributes Level Shifter
Supplied Contents Board(s), Cable(s)
Base Product Number SX1502
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284825-SX1502EVK
Ultra Librarian 3D Model Ultra Librarian SX1502EVK CAD Model

Description

The SX1502EVK is an evaluation kit designed to assess and demonstrate the capabilities of the SX1502, a low-voltage I/O expander with keypad scanning from Semtech Corporation. This evaluation kit provides a platform for engineers and hobbyists to easily prototype and test applications using the SX1502, focusing on its keypad scanning and I/O expansion capabilities.

Applications:

  • Keypad Scanning: Evaluating keypad interfaces for embedded systems.
  • I/O Expansion: Testing I/O expansion capabilities for microcontrollers.
  • Consumer Electronics: Assessing keypad control for remote controls and game controllers.
  • Industrial Control Panels: Evaluating keypad input for industrial control systems.
  • Embedded Systems: Testing general purpose I/O expansion for various embedded applications.

Features:

  • On-board SX1502 I/O Expander: Allows for direct evaluation of the device's features.
  • Keypad Matrix Connector: Provides a convenient interface for connecting a keypad matrix.
  • Breakout Headers: Offers easy access to all I/O pins for prototyping and testing.
  • LED Indicators: Provides visual feedback for I/O activity and keypad presses.
  • USB Interface: Enables easy configuration and control via a PC.

Benefits:

  • Simplified Evaluation: Streamlines the process of evaluating the SX1502 I/O expander.
  • Accurate Performance Assessment: Facilitates precise testing of keypad scanning and I/O capabilities.
  • Reduced Development Time: Accelerates the design and integration process.
  • Versatile Testing Platform: Supports a wide range of testing scenarios and configurations.
  • User-Friendly Interface: Simplifies the configuration and monitoring of the device.

The SX1502EVK evaluation kit is an essential tool for engineers and hobbyists working with I/O expansion and keypad scanning applications. It allows for comprehensive testing and validation of the SX1502, ensuring optimal performance in various embedded systems. The kit typically includes detailed documentation outlining setup procedures, example code, and application notes. The board also includes various test points and jumpers to allow for flexible configurations.

You May Also Be Interested in

Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess