EN
  • EN
  • DE

SX1212

Part No SX1212
Manufacturer Semtech Corporation
Catalog Electronic Wholesale
Description Ultra-Low Power Integrated 300-510MHz Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1262743-SX1212
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SX1212 CAD Model

Description

The SX1212 is a low power, high performance sub-GHz transceiver from Semtech. It's designed for wireless sensor networks, automated meter reading (AMR), and remote control applications operating in the 433, 868, and 915 MHz ISM bands. Its main advantages are its low power consumption and long range communication capabilities.

Applications

  • Wireless Sensor Networks (WSN): Used in environmental monitoring, agricultural monitoring, and industrial automation.
  • Automated Meter Reading (AMR): Implemented in smart meters for remote meter reading.
  • Remote Control: Found in remote controls for home automation and industrial equipment.
  • Security Systems: Used in wireless security systems for intrusion detection and alarm systems.
  • Home Automation: Integrated into smart home devices for remote control and monitoring.

Features

  • Low Power Consumption: Extends battery life in wireless applications.
  • High Sensitivity: Enables long-range communication with reliable data transmission.
  • Frequency Hopping Spread Spectrum (FHSS): Improves resistance to interference and jamming.
  • Programmable Data Rates: Allows for flexible data transmission rates.
  • Small Package Size: Facilitates integration into compact devices.

Benefits

  • Extended Battery Life: Low power consumption reduces the need for frequent battery replacements.
  • Long-Range Communication: High sensitivity allows for reliable communication over long distances.
  • Robust Communication: FHSS improves resistance to interference.
  • Flexible Design: Programmable data rates and modulation schemes allow for customization.
  • Compact Integration: Small package size enables integration into small devices.

Additional Details

The SX1212 utilizes a highly integrated architecture that minimizes external components, reducing both the cost and size of the final application. It supports various modulation schemes, including FSK, GFSK, and OOK. The transceiver's high sensitivity allows it to receive weak signals even in noisy environments. The frequency hopping spread spectrum (FHSS) feature further enhances its robustness by reducing the impact of interference and jamming. The SX1212 also includes a built-in RSSI (Received Signal Strength Indicator), which allows the system to measure the strength of the received signal. This information can be used for link quality monitoring and adaptive power control. The SX1212 is designed to comply with various regulatory standards for sub-GHz ISM bands.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess