EN
  • EN
  • DE

SC1004CS825

Part No SC1004CS825
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091406-SC1004CS825
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1004CS825 CAD Model

Description

The SC1004CS825 is a high-performance crystal oscillator manufactured by Semtech Corporation. Crystal oscillators provide a stable and accurate clock signal for various electronic devices. The SC1004CS825 is designed for applications requiring precise timing and low jitter.

Applications

  • Microcontrollers
  • Microprocessors
  • Real-time clocks
  • Communication systems
  • Networking equipment

Features

  • High frequency stability
  • Low jitter
  • Low power consumption
  • Small package size
  • Surface mount technology

Benefits

  • Precise and accurate timing
  • Improved system performance
  • Extended battery life
  • Reduced board space
  • Easy integration into automated assembly processes

The SC1004CS825 is characterized by its high frequency stability, which ensures that the output frequency remains consistent over a wide range of operating conditions. The low jitter minimizes timing errors and improves the overall performance of the system. The low power consumption makes it suitable for battery-powered applications.

Technical Specifications:

  • Frequency: Consult Semtech datasheet for the specific frequency of this model.
  • Frequency Stability: Consult Semtech datasheet for specific ppm value over temperature range
  • Operating Temperature Range: Consult Semtech datasheet for the operating temperature range.
  • Supply Voltage: Consult Semtech datasheet for the appropriate voltage.
  • Output Waveform: Consult Semtech datasheet (e.g., CMOS, LVCMOS)
  • Package Type: Surface Mount

The small package size and surface mount technology facilitate integration into dense circuit boards and automated assembly processes. For detailed electrical characteristics, performance curves, and application recommendations, refer to the official Semtech datasheet for the SC1004CS825.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess