EN
  • EN
  • DE

E8410ALP

Part No E8410ALP
Manufacturer Semtech Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007971-E8410ALP
Categories OEM Parts(C-E)
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E8410ALP CAD Model

Description

The E8410ALP is a high-performance surge protection device manufactured by Semtech Corporation. It is specifically designed to protect sensitive electronic equipment from transient voltage surges caused by lightning, electrostatic discharge (ESD), and other electrical disturbances. This device helps to improve the reliability and longevity of electronic systems by preventing damage from overvoltage conditions.

Applications:

  • Industrial control systems: Protecting programmable logic controllers (PLCs), sensors, and other control equipment from voltage surges.
  • Telecommunications equipment: Safeguarding modems, routers, and other communication devices from lightning strikes and ESD.
  • Power supplies: Providing surge protection for power supply units used in various electronic devices.
  • Consumer electronics: Protecting sensitive components in TVs, audio equipment, and gaming consoles.
  • Outdoor lighting systems: Shielding LED drivers and other components in outdoor lighting fixtures from lightning-induced surges.

Features:

  • High surge current capability: Capable of handling high surge currents without degradation.
  • Low clamping voltage: Provides effective overvoltage protection with a low clamping voltage.
  • Fast response time: Quickly responds to transient voltage surges to minimize the risk of damage.
  • Low capacitance: Minimizes signal distortion in high-frequency applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved system reliability: Protects electronic equipment from damage caused by voltage surges, enhancing system reliability.
  • Reduced downtime: Minimizes the risk of equipment failure, reducing downtime and maintenance costs.
  • Enhanced equipment longevity: Extends the lifespan of electronic devices by preventing overvoltage damage.
  • Cost-effective protection: Provides a cost-effective solution for surge protection in various applications.
  • Simplified circuit design: Easy to integrate into circuit designs for effective surge protection.

Specifications:

While specific specifications may vary depending on the exact production lot, typical specifications for the E8410ALP include:

  • Breakdown Voltage: Varies depending on the specific model, typically in the range of 5V to 24V
  • Clamping Voltage: Lower than the breakdown voltage, providing effective overvoltage protection.
  • Surge Current Capability: Typically specified for IEC 61000-4-5 standard.
  • Capacitance: Low capacitance value, suitable for high-frequency applications.
  • Operating Temperature Range: -40°C to +85°C (typical)
  • Package: Small surface mount package for easy integration.

Designers should consult the Semtech datasheet for the E8410ALP to ensure correct implementation and performance in their specific application.

You May Also Be Interested in

Kemet
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
TT Electronics
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2312
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess