EN
  • EN
  • DE

SK80TMLI12F4TP

Part No SK80TMLI12F4TP
Manufacturer Semikron
Catalog OEM Parts ( S )
Description Power Igbt Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032500-SK80TMLI12F4TP
Categories OEM Parts( S )
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK80TMLI12F4TP CAD Model

Description

The SK80TMLI12F4TP is a power semiconductor module manufactured by Semikron. It is likely an IGBT (Insulated Gate Bipolar Transistor) module, which is commonly used in high-power switching applications. The 'SK' prefix generally indicates a Semikron product, and the number is a part of their internal ordering code. The suffix describes more about its technology.

Applications

  • Motor drives: Controlling the speed and torque of AC motors in industrial automation, electric vehicles, and home appliances.
  • Inverters: Converting DC power to AC power in solar inverters, uninterruptible power supplies (UPS), and wind turbines.
  • Welding machines: Providing controlled current for welding processes.
  • Power supplies: Regulating and converting voltage levels in various electronic devices.
  • Traction: Electric locomotives, trams and hybrid vehicles.

Features

  • IGBT technology: Offers high switching speeds, low on-state voltage drop, and high blocking voltage capability.
  • Isolated baseplate: Provides electrical isolation between the power semiconductors and the mounting surface.
  • Low inductance: Minimizes switching losses and reduces electromagnetic interference (EMI).
  • Integrated temperature sensor: Enables monitoring of the module's temperature for thermal management.
  • Robust design: Withstands high surge currents and operating temperatures.

Benefits

  • High efficiency: Reduces energy consumption and minimizes heat generation.
  • Compact size: Allows for integration into space-constrained applications.
  • Reliable performance: Ensures long-term operation and minimizes downtime.
  • Simplified design: Reduces the number of external components required.
  • Improved system performance: Enhances the overall efficiency and reliability of the application.

To obtain the precise specifications of the SK80TMLI12F4TP, such as the voltage and current ratings, switching frequency, thermal resistance, and package dimensions, refer to the official Semikron datasheet for this specific part number. These datasheets contain important safety and application guidelines.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess