The SBT20150LFCT is a Schottky Barrier Rectifier manufactured by Panjit. This rectifier is designed for high-efficiency rectification, fast switching speeds, and a low forward voltage drop, making it suitable for a wide range of power electronics applications.
Applications
- Switching power supplies
- DC-DC converters
- Freewheeling diodes
- Reverse polarity protection
- Battery chargers
Features
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- High reliability
- Lead-free finish and RoHS compliant
Benefits
- Improved efficiency in power conversion circuits
- Reduced power loss and heat generation
- Faster switching speeds for higher frequency operation
- Enhanced system reliability and longevity
- Environmentally friendly
The SBT20150LFCT's low forward voltage drop minimizes power loss during conduction, contributing to higher overall efficiency. The fast switching speed allows for efficient operation in high-frequency circuits. The high surge current capability ensures robust performance under transient conditions.
Technical Specifications:
- Maximum Repetitive Peak Reverse Voltage: 150V
- Maximum Average Forward Rectified Current: 20A (10A per diode if dual diode package)
- Peak Forward Surge Current: Consult the Panjit datasheet for specific value
- Forward Voltage: Consult the Panjit datasheet for typical value at rated current
- Operating Temperature Range: -55°C to +150°C
- Package: TO-220F
The TO-220F package provides good thermal performance. Refer to the Panjit datasheet for detailed electrical characteristics, thermal resistance, and application recommendations to ensure optimal performance of the SBT20150LFCT in your specific application.