EN
  • EN
  • DE

AD8531ARTRL7

Part No AD8531ARTRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043209-AD8531ARTRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8531ARTRL7 CAD Model

Description

The AD8531ARTRL7 is a single-supply, low-noise operational amplifier from ADI Electronics. It is specifically designed for applications where a single power supply is required, and low noise performance is critical. This amplifier features rail-to-rail input and output operation, making it suitable for various signal conditioning and amplification tasks. Its combination of low noise, low offset voltage, and single-supply operation makes it ideal for portable and battery-powered applications.

Applications

  • Portable audio devices
  • Sensor signal conditioning
  • Battery-powered instrumentation
  • Low-noise preamplifiers
  • Data acquisition systems
  • Medical devices

Features

  • Single-supply operation
  • Low noise
  • Rail-to-rail input and output
  • Low offset voltage
  • High gain bandwidth
  • Small package size

Benefits

  • Optimized for Single-Supply: Designed to operate efficiently from a single power supply, simplifying system design and reducing component count.
  • Superior Noise Performance: The low-noise characteristics ensure accurate amplification of low-level signals without adding significant noise.
  • Increased Dynamic Range: The rail-to-rail input and output operation maximizes the dynamic range and signal-to-noise ratio.
  • Versatile Application: Suitable for a wide range of applications requiring single-supply operation and low-noise amplification.
  • Compact Design: The small package size allows for easy integration into space-constrained applications.

Additional Details

The AD8531ARTRL7 is available in a small surface-mount package. Detailed specifications, including input noise voltage, offset voltage, and supply current, are available in the manufacturer's datasheet. The device is designed for low-power operation, making it suitable for battery-powered applications. Its robust design and internal protection features contribute to the overall reliability and stability of the system. The rail-to-rail input and output swing provide a wide dynamic range, making it suitable for applications with varying signal levels.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess