EN
  • EN
  • DE

TM28C256A-150

Part No TM28C256A-150
Manufacturer SEEQ
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007577-TM28C256A-150
Categories OEM Parts(T-Z)
Manufacturer SEEQ
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TM28C256A-150 CAD Model

Description

The TM28C256A-150 is a 256K (32K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SEEQ Technology. This memory chip is designed for non-volatile data storage in a variety of embedded systems. The '150' in the part number typically indicates an access time of 150 nanoseconds.

Applications

  • Embedded Systems: Storing configuration data and firmware in embedded devices.
  • Industrial Control Equipment: Maintaining settings and calibration data.
  • Telecommunications Equipment: Storing network configuration parameters.
  • Instrumentation: Retaining calibration information in test and measurement devices.
  • BIOS Storage: Storing BIOS settings in older computer systems.

Features

  • 256Kbit (32K x 8) Capacity: Provides ample storage for program code and data.
  • Fast Access Time: 150ns access time allows for quick data retrieval.
  • CMOS Technology: Low power consumption compared to older technologies.
  • Electrically Erasable: Can be erased and reprogrammed electrically, allowing for in-system updates.
  • Byte-Alterable: Allows for individual bytes to be written or erased without affecting other memory locations.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • In-System Reprogrammability: Allows for convenient firmware updates without physically removing the chip.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Reliable Data Retention: Ensures data integrity over extended periods.
  • Simple Interface: Easy to integrate into existing systems using standard memory interfaces.

Technical Specifications: The TM28C256A-150 operates on a single 5V power supply. It features a standard 28-pin DIP (Dual In-line Package). The access time is 150ns, and it supports both read and write operations. The chip's endurance is typically rated for a certain number of erase/write cycles. Refer to the SEEQ datasheet for complete specifications regarding voltage levels, timing diagrams, and environmental operating conditions.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess