EN
  • EN
  • DE

MC54F153JD

Part No MC54F153JD
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010177-MC54F153JD
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC54F153JD CAD Model

Description

The MC54F153JD is a high-speed dual 4-to-1 data selector/multiplexer manufactured by Freescale Semiconductor (now NXP). It selects one of four data sources from each of two independent channels, based on the select inputs. This device provides a versatile solution for routing digital signals in various electronic systems.

Applications

  • Data Routing: Selecting one of several data sources for processing or display.
  • Address Decoding: Implementing address decoding logic in memory systems.
  • Logic Function Generation: Implementing custom logic functions by selecting appropriate input combinations.
  • Digital Signal Multiplexing: Combining multiple digital signals onto a single data line.
  • Instrumentation: Selecting input signals for measurement and analysis.

Features

  • Dual 4-to-1 Multiplexer: Contains two independent 4-to-1 data selectors in a single package.
  • High Speed: Offers fast propagation delays for high-speed data selection.
  • Enable Input: Allows disabling the outputs for cascading or bus isolation.
  • TTL Compatible Inputs: Compatible with standard TTL logic levels.
  • Ceramic DIP Package: JD suffix indicates a ceramic dual in-line package, offering greater reliability and temperature range.

Benefits

  • Versatile Data Selection: Provides a flexible solution for routing digital signals.
  • High-Speed Operation: Enables use in high-speed data processing applications.
  • Reduced Component Count: Integrates two multiplexers into a single package.
  • Improved System Performance: Minimizes propagation delays, improving overall system performance.
  • Enhanced Reliability: Ceramic package provides greater resistance to environmental stresses.

Additional Details

The MC54F153JD consists of two independent 4-to-1 multiplexers, each with four data inputs, two select inputs, and an enable input. The select inputs determine which of the four data inputs is routed to the output. The enable input, when low, enables the outputs; when high, the outputs are disabled. Key specifications include propagation delay times, input and output voltage levels, and supply current. Proper decoupling capacitors are recommended to minimize noise and ensure stable operation. The JD suffix indicates a ceramic DIP package, which offers greater resistance to temperature variations and humidity compared to plastic packages. The device is typically used in military and aerospace applications due to its enhanced reliability and temperature range. The TTL compatible inputs allow direct interfacing with other TTL logic devices. The MC54F153 is a suitable choice for applications requiring high-speed data selection with enhanced reliability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess