EN
  • EN
  • DE

STT3520C

Part No STT3520C
Manufacturer SECOS
Catalog Electronic Wholesale
Description N & P-Channel Enhancement Mode Mos.FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1262088-STT3520C
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STT3520C CAD Model

Description

The STT3520C is a silicon NPN epitaxial planar transistor manufactured by SECOS. It's designed for high-frequency amplifier applications and oscillator circuits. This transistor boasts excellent gain characteristics and low noise performance, making it suitable for demanding RF and IF stages.

Applications:

  • RF Amplifiers: Used in radio frequency amplification stages within communication devices and test equipment.
  • IF Amplifiers: Integrated into intermediate frequency amplification circuits for signal processing.
  • Oscillators: Employed in oscillator circuits to generate stable frequency signals.
  • Mixers: Utilized in mixer stages for frequency conversion in radio receivers and transmitters.
  • Low-Noise Amplifiers (LNAs): Suitable for low-noise amplifier designs where minimal signal degradation is critical.

Features:

  • NPN Silicon Epitaxial Planar Transistor: Provides reliable performance and consistent characteristics.
  • High Transition Frequency (fT): Enables operation in high-frequency circuits.
  • Low Noise Figure: Minimizes signal distortion and improves signal-to-noise ratio.
  • High Gain: Offers sufficient amplification for various applications.
  • Small Package Size: Allows for compact circuit designs and efficient space utilization.

Benefits:

  • Improved Signal Quality: Low noise figure ensures minimal signal degradation.
  • Enhanced Circuit Performance: High gain and transition frequency contribute to efficient amplification.
  • Stable Operation: Reliable characteristics guarantee consistent performance.
  • Compact Design: Small package allows for integration in space-constrained applications.
  • Versatile Application: Suitable for a wide range of RF and IF amplifier and oscillator circuits.

Additional Details:

The STT3520C is typically available in a surface-mount package, which facilitates automated assembly processes. Its electrical characteristics include a collector-emitter breakdown voltage (Vceo), collector current (Ic), and power dissipation (Pd) that must be considered during circuit design. The specific values can be found in the device datasheet from SECOS. Careful attention should be paid to biasing and impedance matching to optimize the transistor's performance in a particular application.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Lowest to $2.5606
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
Need more? Email Us
Silergy Corp
Need more? Email Us
Intel
Lowest to $50.4238
Spansion
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess