Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2144
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 50MHz
Frequency - Output 2 60MHz
Function Enable/Disable
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 60mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2144
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343118-DSC2144FI2-E0023T
Ultra Librarian 3D Model Ultra Librarian DSC2144FI2-E0023T CAD Model

Description

The DSC2144FI2-E0023T is a cutting-edge digital signal controller (DSC) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance DSC is part of Microchip's innovative product line designed to cater to the demanding needs of modern embedded applications.

At the heart of the DSC2144FI2-E0023T is a powerful core that combines the features of a microcontroller (MCU) and the capabilities of a digital signal processor (DSP), enabling the execution of complex algorithms and control functions with remarkable efficiency. This integration makes the DSC ideal for applications that require precise motor control, advanced audio processing, and sophisticated real-time analytics.

Key Features:

  • High-Performance Processing: Equipped with a high-speed CPU, the DSC2144FI2-E0023T delivers robust computational power, allowing for the swift execution of DSP algorithms and control tasks.
  • Flexible Memory Options: With an ample amount of onboard memory, including both Flash and RAM, this DSC ensures smooth operation and provides sufficient storage for complex firmware and application data.
  • Advanced Peripherals: A rich set of peripherals, including ADCs, DACs, PWM channels, and communication interfaces such as UART, SPI, and I2C, provide versatile connectivity options and enable seamless integration with a wide range of external devices.
  • Robust Design: The DSC2144FI2-E0023T is engineered to withstand harsh industrial environments, offering reliable performance across a broad temperature range and resistance to electrical disturbances.
  • Energy Efficient: Microchip's focus on low-power operation ensures that this DSC can deliver optimal performance while minimizing power consumption, making it suitable for battery-powered and energy-sensitive applications.

Applications:

This versatile DSC is ideal for a diverse array of applications, including but not limited to industrial automation systems, automotive control units, power management systems, and Internet of Things (IoT) devices. Its robust design and powerful feature set make it an excellent choice for developers looking to create sophisticated and reliable embedded systems.

With the DSC2144FI2-E0023T, Microchip Technology continues to demonstrate its commitment to providing advanced solutions that empower developers to meet the evolving challenges of the embedded world.

You May Also Be Interested in

Microchip Technology
MEMS CMOS OSC SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-LLGA
Need more? Email Us
ECAD model for DSC612NL3A-019AT
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
ECAD model for SG-8504CA 75.0M 0007A-APRLZ0
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
ECAD model for SG-8503CA 125.0M 156.2M-APRLZ0
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
ECAD model for SG-8504CA-PWT0
Skyworks Solutions Inc.
XTAL OSC VCXO 3.3V 6SMD / LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Need more? Email Us
ECAD model for 552AC000005DG
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
ECAD model for SG-8504CA 106.2M 0009A-APRLZ0
Microchip Technology
MEMS OSCILLATOR (FS), ULTRA LOW / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Need more? Email Us
ECAD model for DSC6021JA2B-01AR
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
ECAD model for 544BCEA002375CCGR
Microchip Technology
MEMS OSC (FS) ULTTA LOW POWET LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Need more? Email Us
ECAD model for DSC6023HE3B-015CT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention