EN
  • EN
  • DE
Part No 2233
Manufacturer SCS
Catalog Anti-Static, ESD Grounding Mats
Description WRIST STRAP W/CORD LG MAGNETIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Wrist Strap with Cord
Cord Type Coiled
Cord Termination Magnetic Socket
Cord Length 12' (3.66m)
Number of Conductors 2
Strap Closure Expansion
Strap Material Stainless Steel
Strap Termination Magnetic
Size Large
Color Black
Features Magnetic Strap Connection
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566580-2233
Ultra Librarian 3D Model Ultra Librarian 2233 CAD Model

Description

N

You May Also Be Interested in

SCS
TABLE MAT VINYL DARK BLUE 50'
Need more? Email Us
SCS
WRIST STRAP W/CORD MED MAGNETIC
Need more? Email Us
SCS
TABLE MAT RUBBER BLUE 50'
Need more? Email Us
SCS
WRIST STRAP W/CORD LG MAGNETIC
Need more? Email Us
Transforming Technologies, LLC
TRANSFORMING TECHNOLOGIES FM44850GY Full Roll, Rigid Solid Vinyl Mat, Gray, 4'
Need more? Email Us
SCS
WRIST STRAP W/CORD SM MAGNETIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess