EN
  • EN
  • DE

PCF50601E

Part No PCF50601E
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270220-PCF50601E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF50601E CAD Model

Description

Introducing the NXP PCF50601E Power Management IC

The NXP PCF50601E is a sophisticated power management integrated circuit (IC) designed to cater to the demanding needs of modern mobile devices. This IC is engineered to provide a comprehensive power management solution, offering a range of features that ensure efficient power distribution, battery management, and system regulation for optimal performance and extended battery life.

Key Features

  • Multiple Power Outputs: The PCF50601E comes equipped with various regulated voltages, including multiple DC-DC converters and LDO (Low Dropout) regulators. These outputs are specifically tailored to power the core processor, memory, and peripheral components in a mobile device.
  • Integrated Battery Charger: An on-chip battery charging circuit supports various battery types, including Li-Ion and Li-Polymer, with features such as pre-charging, constant current, and constant voltage charging modes for safe and efficient battery management.
  • Smart Power Control: The device includes an intelligent power control system that optimizes power consumption based on the device's operational state, reducing overall energy usage and prolonging battery life.
  • Flexible Configuration: The PCF50601E is highly configurable, allowing designers to tailor its settings to match the specific power requirements of their applications via I2C-bus interface.
  • Protection Features: To safeguard the device and connected components, the IC incorporates multiple protection mechanisms, including overvoltage, overcurrent, and thermal protection.

Applications

With its versatile feature set, the NXP PCF50601E is ideal for a range of applications, particularly in the mobile and portable electronics sector. It is suitable for powering advanced smartphones, tablets, handheld gaming consoles, and other portable devices that require efficient power management to maintain performance and maximize battery life.

Conclusion

The NXP PCF50601E stands out as a robust power management solution, bringing together a suite of features that enable device manufacturers to deliver high-performance, energy-efficient products to the market. Its integration of multiple power outputs, advanced battery charging, and protective measures ensures that the PCF50601E is a reliable choice for powering the next generation of mobile devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6345 $95.2690
3+ $39.0840 $117.2520
5+ $37.8632 $189.3160
7+ $36.6412 $256.4884
9+ $35.4204 $318.7836
11+ $31.7567 $349.3237
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess